EN
  • EN
  • DE

5962-8762401DA

Part No 5962-8762401DA
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description Military 6-ch, 2-V to 6-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
High Level Output Current -24 mA
Lead Free Contains Lead
Length 9.21 mm
Logic Function Inverter, Schmitt Trigger
Low Level Output Current 24 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 6
Number of Elements 6
Number of Gates 6
Number of Pins 14
Packaging Rail/Tube
Propagation Delay 16 ns
Quiescent Current 2 µA
Radiation Hardening No
RoHS Compliant
Thickness 1.59 mm
Turn-On Delay Time 16 ns
Width 5.97 mm
Win Source Part Number 989226-5962-8762401DA
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-8762401DA CAD Model

Description

The 5962-8762401DA is a high-performance microcircuit produced by Texas Instruments, a global semiconductor company that designs and manufactures integrated circuits and various electronic components. This product is part of Texas Instruments' extensive range of space-grade electronics, which are specifically designed to meet the rigorous demands of the aerospace industry.

The 5962-8762401DA is characterized by its robustness and reliability in extreme conditions. It is built to withstand the harsh environments of space, including exposure to high levels of radiation, extreme temperatures, and the vacuum of space. This makes it an ideal choice for critical applications in satellites, space probes, and other aerospace systems.

Key Features

  • Radiation-hardened design to ensure performance in space conditions
  • Operational across a wide temperature range, suitable for the thermal extremes of space
  • High reliability and long operational lifespan
  • Compliant with military and aerospace specifications
  • Hermetically sealed packaging to protect against the vacuum of space and prevent contamination

Applications

The 5962-8762401DA is engineered for use in advanced electronic systems that require the highest level of performance and reliability. Its applications include, but are not limited to:

  • Satellite communication systems
  • Space exploration missions
  • On-board computing for spacecraft
  • Navigation and control systems for rockets and space vehicles

In conclusion, the 5962-8762401DA from Texas Instruments is a testament to the company's commitment to innovation and quality in the field of aerospace technology. With its advanced features and proven reliability, this product stands out as a critical component for any space-related application where failure is not an option.

You May Also Be Interested in

Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
IBM
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3538 $60.7076
5+ $24.9057 $124.5285
7+ $24.1274 $168.8918
9+ $23.3491 $210.1419
12+ $22.5708 $270.8496
15+ $20.2359 $303.5385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess