EN
  • EN
  • DE

5962-8688301CA

Part No 5962-8688301CA
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Contact Plating Lead, Tin
Height 5.08 mm
High Level Output Current -4 mA
Lead Free Contains Lead
Length 19.56 mm
Logic Function AND
Low Level Output Current 4 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 4
Number of Elements 4
Number of Gates 4
Number of Outputs 1
Number of Pins 14
Operating Supply Voltage 5 V
Packaging Rail/Tube
Propagation Delay 38 ns
Quiescent Current 2 µA
Radiation Hardening No
RoHS Compliant
Thickness 4.57 mm
Width 6.67 mm
Win Source Part Number 1213400-5962-8688301CA
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-8688301CA CAD Model

Description

Product Overview: Texas Instruments 5962-8688301CA

The Texas Instruments 5962-8688301CA is a high-performance, precision operational amplifier designed to meet the stringent requirements of military and aerospace applications. This product is part of the renowned 5962 series, known for its reliability and durability in extreme conditions. It is ideal for use in systems where high-level accuracy and stability are crucial, such as satellite systems, avionics, and mission-critical military hardware.

Key Features

  • High Precision: The 5962-8688301CA offers excellent precision with a low offset voltage and drift, ensuring accurate signal amplification and processing over a wide temperature range.
  • Wide Operating Temperature: This operational amplifier is designed to function reliably over a broad temperature range, making it suitable for harsh environments.
  • Rugged Construction: The device is built to withstand the rigors of military and aerospace applications, with a robust package that ensures performance under stress.
  • Low Noise: With its low-noise design, the 5962-8688301CA provides clean signal amplification, which is critical for high-fidelity and sensitive applications.

Applications

  • Avionics: The operational amplifier can be used in flight control systems, navigation instruments, and communication equipment.
  • Military Hardware: It is suitable for use in radar systems, guidance and targeting systems, and secure communication links.
  • Space Systems: The 5962-8688301CA's resilience to extreme conditions makes it an excellent choice for satellite electronics and space exploration equipment.

The Texas Instruments 5962-8688301CA operational amplifier is a testament to the company's commitment to providing high-quality, reliable components for the most demanding applications. Its performance and durability make it an essential building block in the design of sophisticated electronic systems where failure is not an option. With this product, engineers can design with confidence, knowing that their systems will perform as expected, even under the harshest conditions.

Quality and Certifications

This operational amplifier is manufactured to meet the stringent quality standards required for military and aerospace components. It comes with the necessary certifications and is compliant with the applicable military specifications, ensuring that it meets the high-performance standards expected for such critical applications.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess