EN
  • EN
  • DE

5962-0254701QPA

Part No 5962-0254701QPA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual Wideband Video Op Amp 8-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Common Mode Rejection Ratio 50 dB
Contact Plating Lead, Tin
Gain Bandwidth Product 480 MHz
Height 5.08 mm
Input Bias Current 12 µA
Input Offset Voltage (Vos) 6 mV
Lead Free Contains Lead
Length 10.16 mm
Max Dual Supply Voltage 6 V
Max Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Dual Supply Voltage 5 V
Min Operating Temperature -55 °C
Mount Through Hole
Nominal Supply Current 14 mA
Number of Channels 2
Number of Elements 2
Number of Pins 8
Output Current 70 mA
Power Supply Rejection Ratio (PSRR) 46 dB
Radiation Hardening No
RoHS Compliant
Slew Rate 1300 V/µs
Thickness 4.064 mm
Voltage Gain 60 dB
Width 6.502 mm
Win Source Part Number 1184658-5962-0254701QPA
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-0254701QPA CAD Model

Description

Product Overview: 5962-0254701QPA - Texas Instruments

The 5962-0254701QPA is a high-reliability integrated circuit manufactured by Texas Instruments, designed specifically for demanding applications such as military and aerospace industries. This product is part of TI's commitment to providing advanced technology that meets the stringent requirements of mission-critical systems.

Key Features

  • Quality Level: Manufactured to meet or exceed the standards of the Defense Electronics Supply Center (DESC).
  • Radiation Hardened: Engineered to withstand harsh environments and resistant to the effects of radiation, making it suitable for space applications.
  • Wide Operating Temperature Range: Ensures reliable performance under extreme temperature conditions.
  • Durable Packaging: Comes in a robust package that protects the device from mechanical stress and environmental factors.
  • Long-Term Availability: Supported by Texas Instruments' commitment to product longevity, essential for aerospace and defense projects.

Applications

The 5962-0254701QPA is ideal for high-reliability applications where failure is not an option. These include:

  • Satellite systems
  • Avionic control systems
  • Military communication equipment
  • Nuclear power plant controls

Technical Specifications

While the complete technical specifications are detailed in the product datasheet, key specifications include:

  • Supply Voltage Range: Compatible with various system power supplies.
  • Logic Type: Precision logic for accurate signal processing.
  • Input/Output Compatibility: Designed for interfacing with a range of digital systems.

In summary, the 5962-0254701QPA from Texas Instruments represents a reliable and robust solution for systems where performance and durability are critical. Its adherence to military standards and radiation-hardened design ensures that it remains operational in the most challenging conditions.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess