EN
  • EN
  • DE

3DV=410T=1120

Part No 3DV=410T=1120
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 161477-3DV=410T=1120
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3DV=410T=1120 CAD Model

Description

Product Overview

The 3DV=410T=1120 sensor is a versatile component designed for high-performance applications requiring detailed motion data and response.

Applications

  • Home Automation Systems
  • Security Solutions
  • Industrial Robotics
  • Health Monitoring Devices

Features and Benefits

  • Wide Range Detection: Capable of detecting motion with superior accuracy.
  • Durable Construction: Engineered to withstand rigorous environments.
  • User-Friendly Design: Simplifies installation and integration.

Additional Details

With its flexible design, this sensor meets the demands of both commercial and residential applications, ensuring optimal performance in multiple scenarios.

You May Also Be Interested in

Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
AMIS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
ELAN Microelectronics
Need more? Email Us
AMIS
Need more? Email Us
Vishay
Need more? Email Us
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
Texas Instruments
Lowest to $1.4405

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess