EN
  • EN
  • DE

3656BG

Part No 3656BG
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ISOLATION 30KHZ 20CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type Isolation
Number of Circuits 1
SR - Slew Rate 0.1 V/μs
-3db Bandwidth 30kHz
Current - Input Bias 100nA
Voltage - Input Offset 1mV
Operating Supply Current 14mA
Output Current per Channel 5mA
Dual Supply Voltage (±) ±8.5 V ~ 16 V
Operating Temperature Range -25°C ~ 85°C
Mounting Style Through Hole
Package 20-CDIP (0.900", 22.86mm)
Manufacturer Package 20-CDIP
Win Source Part Number 763402-3656BG
Popularity Medium
Supply and Demand Status Limited
Family Name 3656
Introduction Date January 01, 1997
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 3656BG CAD Model

Description

The Texas Instruments 3656BG is a high-performance, integrated circuit designed to meet the rigorous demands of modern electronic applications. This versatile component is a testament to Texas Instruments' commitment to providing innovative solutions that empower the electronics industry.

Key Features

  • High Precision: The 3656BG offers exceptional accuracy and stability, making it suitable for critical applications where precision is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC ensures minimal power usage, extending battery life in portable devices.
  • Robust Performance: Engineered to operate reliably in a wide range of temperatures and conditions, the 3656BG is built to withstand the challenges of harsh environments.
  • Advanced Connectivity: Featuring a range of communication interfaces, this product allows for seamless integration with existing systems and easy scalability for future upgrades.

Applications

The Texas Instruments 3656BG is ideal for a broad spectrum of applications. Its precision and reliability make it perfect for:

  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunications Infrastructure
  • Medical Equipment
  • High-end Consumer Electronics

Technical Specifications

Parameter Value Supply Voltage Specified Range Operating Temperature Specified Range Package Type Industry Standard Interface Type Digital/Analog

With its robust design and cutting-edge technology, the Texas Instruments 3656BG stands out as a reliable and efficient component suitable for a variety of demanding applications. Its adaptability and high performance ensure it remains a preferred choice for engineers and designers looking to create innovative products.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess