EN
  • EN
  • DE

2T03-01QDCKRG4Q1

Part No 2T03-01QDCKRG4Q1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLT DET ADJ/1.5V SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 5 μs Typical Propagation Delay
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1004794-2T03-01QDCKRG4Q1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2T03-01QDCKRG4Q1 CAD Model

Description

The 2T03-01QDCKRG4Q1 is a cutting-edge semiconductor component designed and manufactured by Texas Instruments, a leader in the global electronics market known for its high-quality and innovative products. This particular product is part of Texas Instruments' extensive portfolio of integrated circuits tailored to meet the demands of modern electronic applications.

Key Features

  • High Precision: The 2T03-01QDCKRG4Q1 is designed for applications requiring precise electrical measurements and signal processing, ensuring reliable and accurate performance.
  • Low Power Consumption: With energy efficiency in mind, this product operates at low power levels, making it ideal for battery-powered devices and energy-sensitive applications.
  • Robust Design: Built to withstand harsh conditions, the 2T03-01QDCKRG4Q1 is resilient against temperature variations and other environmental factors, ensuring long-term durability and stability.
  • Small Form Factor: The compact size of the 2T03-01QDCKRG4Q1 allows for its integration into space-constrained designs without compromising functionality.

Applications

The versatility of the 2T03-01QDCKRG4Q1 makes it suitable for a wide range of applications across various industries. It is commonly used in:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Telecommunications
  • Medical Devices

Technical Specifications

The technical specifications of the 2T03-01QDCKRG4Q1 include a nominal operating voltage, specific input and output configurations, and compliance with industry standards for quality and safety. Detailed datasheets are available on the Texas Instruments website to provide in-depth information for engineers and product designers.

Quality and Support

Texas Instruments is committed to delivering high-quality products. The 2T03-01QDCKRG4Q1 is backed by rigorous testing and validation to meet the stringent requirements of the electronics industry. Additionally, customers can access Texas Instruments' comprehensive technical support and resources to assist with product integration and troubleshooting.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1509 $51.7905
110+ $0.9443 $103.8730
165+ $0.9148 $150.9420
230+ $0.8853 $203.6190
295+ $0.8558 $252.4610
395+ $0.7673 $303.0835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,460 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess