EN
  • EN
  • DE

2506001-0002

Part No 2506001-0002
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 152138-2506001-0002
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2506001-0002 CAD Model

Description

Product Description

The 2506001-0002 component is designed to deliver precision and reliability in a compact form factor. Its adaptable nature makes it suitable for a wide array of technological applications.

Key Features and Benefits

  • Compact Size: Offers space-saving advantages without compromising on performance.
  • Durability: Built to withstand long-term use in challenging conditions.
  • High Precision: Ensures accurate results across various uses.

Applications and Projects

  • Precision measuring instruments
  • Portable electronic devices
  • Advanced sensor systems

An essential component for projects focused on achieving high levels of accuracy and reliability.

You May Also Be Interested in

AMIS
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
Samsung
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
WUXI i-CORE Electronics Co., Ltd.
Standard (General Purpose) Amplifier 2 Circuit SOP-8
Lowest to $0.0455
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess