EN
  • EN
  • DE

24C04LM8

Part No 24C04LM8
Manufacturer Texas Instruments
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 151904-24C04LM8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24C04LM8 CAD Model

Description

The 24C04LM8 features a 4 Kbit EEPROM that combines efficiency with functionality, designed to support an array of applications requiring reliable, non-volatile memory solutions. This memory component allows for seamless integration into your systems, providing consistent performance even in challenging environments.

Features and Benefits

  • Stable Performance: Consistent operation that is resistant to disturbances or fluctuations.
  • Simple Integration: Easy to incorporate into existing systems, improving project timelines.
  • Environmental Resilience: Ensures reliability across varied climatic conditions.

Applications

  • Automotive Electronics: Supports reliable vehicle data handling and control.
  • Industrial Controls: Integral for systems requiring high data integrity.
  • Consumer Electronics: Enhances usability and functionality of modern gadgets.

The 24C04LM8 is a robust choice for anyone in need of a high-performance, reliable memory solution across a breadth of applications.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess