EN
  • EN
  • DE

CC864-DUAL AERIS (CC864DUA914T001)

Part No CC864-DUAL AERIS (CC864DUA914T001)
Manufacturer Telit
Catalog Custom Parts (B - D)
Description CC864-DUAL (Aeris)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1195216-CC864-DUAL AERIS (CC864DUA914T001)
Categories Custom Parts
Manufacturer Telit
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CC864-DUAL AERIS (CC864DUA914T001) CAD Model

Description

The CC864-DUAL AERIS (CC864DUA914T001) is a cellular module manufactured by Telit. It is designed for machine-to-machine (M2M) and Internet of Things (IoT) applications, providing cellular connectivity for data transmission. The "DUAL AERIS" likely refers to the module's capability to connect to two different cellular networks or its compatibility with Aeris' IoT connectivity platform. The "CC864" indicates a specific model within Telit's range of cellular modules, and the complete part number (CC864DUA914T001) specifies particular configuration options or firmware versions.

Applications

  • Asset tracking
  • Remote monitoring
  • Smart metering
  • Fleet management
  • Security systems

Features

  • Dual-band GSM/GPRS connectivity
  • Compact form factor
  • Low power consumption
  • Embedded TCP/IP stack
  • Over-the-air (OTA) firmware updates
  • Interfaces: UART, USB

Benefits

  • Enables reliable and secure data transmission over cellular networks.
  • Reduces development time and cost by providing a pre-certified cellular solution.
  • Extends battery life in remote devices.
  • Simplified integration with existing systems through standard interfaces.
  • Remote management and updates reduce maintenance costs.

Additional Details

The CC864-DUAL AERIS module typically supports GSM/GPRS bands such as 850/900/1800/1900 MHz. It likely uses a UART or USB interface for communication with the host microcontroller. The module will have certifications such as PTCRB and GCF to ensure compliance with cellular network requirements. Power consumption is a key consideration for IoT applications, and Telit modules are often designed for low power operation, including sleep modes to minimize energy usage. It's essential to consult the official Telit datasheet for the CC864-DUAL AERIS to obtain precise specifications, including operating voltage range, data rates, antenna requirements, environmental operating conditions, and software development resources. The datasheet will also outline the integration process, including hardware design guidelines and software API documentation.

You May Also Be Interested in

C&K Components
Need more? Email Us
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Chilisin
Lowest to $0.0019
AVX Corp/Kyocera Corp
Lowest to $0.9794
ACX
Lowest to $0.1640
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess