EN
  • EN
  • DE

ZCSM-70/25-100/U

Part No ZCSM-70/25-100/U
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
High Temperature Compatible Yes
Length 100 mm
Material Polymer
RoHS Non-Compliant
Win Source Part Number 983006-ZCSM-70/25-100/U
Categories Heat Shrink Tubing
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZCSM-70/25-100/U CAD Model

Description

The ZCSM-70/25-100/U is a current sense resistor manufactured by TE Connectivity. It is designed for precise current measurement in a variety of electronic circuits. This resistor features a four-terminal design, which minimizes the effects of lead resistance and thermal EMF, ensuring accurate readings even at high currents.

Applications:

  • Power supplies: Used for current monitoring and control in power supply circuits.
  • Motor control: Employed in motor control systems to measure and regulate motor current.
  • Battery management systems (BMS): Critical for monitoring charge and discharge currents in battery packs.
  • Inverters: Used in solar inverters and other power inverters for current feedback and protection.
  • Automotive applications: Found in automotive electronics for current sensing in various systems such as electric power steering (EPS) and fuel injection.

Features:

  • Four-terminal design: Minimizes the impact of lead resistance and thermal EMF for accurate current sensing.
  • Low resistance value: Offers minimal voltage drop and power dissipation.
  • High precision: Provides accurate current measurement.
  • Surface-mount package: Facilitates easy integration into circuit boards.
  • RoHS compliant: Meets environmental standards for hazardous substance reduction.

Benefits:

  • Enhanced accuracy: The four-terminal design ensures precise current measurements.
  • Reduced power loss: Low resistance minimizes power dissipation in the sensing circuit.
  • Improved system efficiency: Accurate current sensing allows for optimized control and protection of electronic systems.
  • Simplified circuit integration: Surface-mount package allows for easy and efficient assembly.
  • Environmental compliance: RoHS compliance ensures adherence to environmental regulations.

Specifications: The ZCSM-70/25-100/U typically has a resistance value in the milliohm range (check datasheet for exact value). It is designed to handle significant current levels, and its power rating is specified in the datasheet. The resistor's temperature coefficient of resistance (TCR) is carefully controlled to maintain accuracy over a wide temperature range. The package is typically a surface-mount type such as a metal strip resistor, enabling efficient heat dissipation.

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT SZ74 BLACK / Heat Shrink Boot Black 74
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 53
Need more? Email Us
TE Connectivity
HEAT SHRINK / Heat Shrink Tubing ST Polyolefin Black
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ96 BLACK / Heat Shrink Boot Black 96
Need more? Email Us
TE Connectivity
HEAT SHRINK 1/8" BLACK / Heat Shrink Tubing ST Polyolefin Black Thin
Lowest to $6.3329
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
BOOT MOLDED Y / Heat Shrink Boot Black 32
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess