Products specifications Report Issue?

Category Industrial Automation and Controls>Time Delay Relays
Mfr TE Connectivity Potter & Brumfield Relays
Series VTM7, AGASTAT
Package Bulk
Mounting Type Chassis Mount
Relay Type Solid State Relay
Function Repeat Cycle
Circuit SPST-NO (1 Form A)
Delay Time 0.5 Sec ~ 10 Sec
Contact Rating @ Voltage 1A @ 120VAC
Voltage - Supply 120VAC
Termination Style Quick Connect - 0.250" (6.3mm)
Timing Adjustment Method External Resistor
Timing Initiate Method Input Voltage
Base Product Number VTM
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.49.0075
Other Names 1437482-7
Standard Package 13
Win Source Part Number 1220205-VTM7ACD
Ultra Librarian 3D Model Ultra Librarian VTM7ACD CAD Model

Description

This time delay relay is a part of the VTM7 series from TE Connectivity Potter & Brumfield Relays and has a Win Source Part Number of 1220205-VTM7ACD.

  • Category: Industrial automation and controls
  • Function: Repeat cycle
  • Circuit: SPST-NO (1 Form A)
  • Relay Type: Solid state relay
  • Contact Rating: 1A @ 120VAC
  • Delay Time: 0.5 seconds to 10 seconds
  • Timing Adjustment: External resistor
  • Timing Initiate: Input voltage
  • Voltage Supply: 120VAC
  • Mounting Type: Chassis mount
  • Package: Bulk
  • Standard Package: 13
  • Alternative Parts: 1437482-7 and 1437482-7
  • MSL Level: 1 (unlimited)
  • HTSUS: 8536.49.0075
  • Base Product Number: VTM
  • RoHS Compliance: Non-compliant

You May Also Be Interested in

Siemens
RELAY TIME DELAY 100SEC 3A 250V / On-Delay Time Delay Relay SPDT (1 Form C) 5 Sec ~ 100 Sec Delay 3A @ 250VAC DIN Rail
Need more? Email Us
ECAD model for 3RP25131AW30
Littelfuse Inc.
RELAY TIME DELAY 75FPM CHASSIS / Repeat Cycle Time Delay Relay SPST-NO (1 Form A) Fixed, 75 FPM Delay Chassis Mount
Need more? Email Us
ECAD model for FS146RC
Littelfuse Inc.
RELAY TIME DELAY 102.3MIN / One Shot Time Delay Relay SPST-NO (1 Form A) 0.1 Min ~ 102.3 Min Delay Chassis Mount
Need more? Email Us
ECAD model for TDUSH3001A
Littelfuse Inc.
RELAY TIME DELAY 5MIN 30A 125V
Need more? Email Us
ECAD model for HRDM415M
TE Connectivity
RELAY TIME DELAY 20SEC 10A 400V / On-Delay Time Delay Relay 4PDT (4 Form C) 2 Sec ~ 20 Sec Delay 10A @ 400VAC Panel Mount
Need more? Email Us
ECAD model for 1-1423161-2
TE Connectivity
RELAY TIME DELAY 30SEC 10A 120V / On-Delay Time Delay Relay DPDT (2 Form C) 1 Sec ~ 30 Sec Delay 10A @ 120VAC Socketable
Need more? Email Us
ECAD model for SSC12ACA
Omron
RELAY TIME DELAY 300HRS 5A 250V
Need more? Email Us
ECAD model for H3BA-N8H DC24V
Littelfuse Inc.
RELAY TIME DELAY 2SEC CHASSIS MT / On-Delay Time Delay Relay SPST-NO (1 Form A) Fixed, 2 Sec Delay Chassis Mount
Need more? Email Us
ECAD model for KSD1412S
Littelfuse Inc.
RELAY TIME DELAY 100MIN
Need more? Email Us
ECAD model for TSD1424

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention