EN
  • EN
  • DE

TXR61AB00-2418AI2-CS2472

Part No TXR61AB00-2418AI2-CS2472
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Aerospace, Defense and Marine
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 1.850" (46.99mm)
Shell Size - Insert 24, J
Thread Size 1 1/2-28 UNEF
Cable Exit 180°
Material Aluminum Alloy
Plating Cadmium
Shielding Shielded
Color Olive Drab
Features Tinel Lock
Includes 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
For Use With/Related Products MIL-C-81511 Series I, II, III, IV
Base Product Number TXR61AB00
RoHS Status RoHS non-compliant
MSL Level Not Applicable
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1315253-TXR61AB00-2418AI2-CS2472
Ultra Librarian 3D Model Ultra Librarian TXR61AB00-2418AI2-CS2472 CAD Model

Description

The TXR61AB00-2418AI2-CS2472 is a heat shrink tubing product manufactured by TE Connectivity. It is designed to provide insulation, strain relief, and environmental protection for wires, cables, and other components.

Applications

  • Wire and cable harness assembly
  • Electrical insulation
  • Strain relief for connectors and terminals
  • Environmental sealing and protection
  • Identification and marking of wires and cables
  • Automotive wiring
  • Aerospace applications
  • Marine environments

Features

  • Flexible polyolefin material
  • 2:1 shrink ratio
  • Excellent electrical insulation properties
  • Flame retardant
  • Resistant to fluids, chemicals, and solvents
  • Operating temperature range: -55°C to +135°C

Benefits

  • Provides reliable insulation and protection
  • Easy to install with standard heat guns
  • Forms a tight seal around irregular shapes
  • Durable and long-lasting
  • Wide operating temperature range
  • Resistant to harsh environments

Additional Details

The TXR61AB00-2418AI2-CS2472 heat shrink tubing has a diameter of 24mm before shrinking and shrinks down to 18mm after heating. It is made from a cross-linked polyolefin material, offering excellent flexibility and resistance to abrasion, chemicals, and solvents. The 2:1 shrink ratio allows it to conform to a variety of shapes and sizes. Its flame-retardant properties enhance safety in electrical applications. It's widely used in industries requiring reliable and durable insulation, such as automotive, aerospace, and marine engineering. Always consult the datasheet for specific technical specifications and application guidelines, including recommended shrinking temperatures and procedures.

You May Also Be Interested in

Amphenol PCD
CONN CABLE CLAMP SZ 24 OLIVE
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 23F OLIVE
Need more? Email Us
Amphenol PCD
CONN BACKSHELL BANDING 15D SLVR
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ16-19 OLIV / Shrink Boot Adapters 180° 19/16/16S Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 15D BLK
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 12-14S
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 23H OLIVE
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 22 SLVR
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9A M12
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess