EN
  • EN
  • DE

TX21AB90-1005

Part No TX21AB90-1005
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Aerospace, Defense and Marine
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 0.848" (21.55mm)
Shell Size - Insert 10
Thread Size 9/16-24 UNEF
Cable Exit 90°
Material Aluminum Alloy
Plating Cadmium
Shielding Unshielded
Color Olive Drab
Features Tinel Lock
Includes 4 pcs - 1 Backshell, 1 O-Ring, 2 Screws
For Use With/Related Products MIL-DTL-26482 Series I Class E, F Connectors
Base Product Number TX21AB90
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1314500-TX21AB90-1005
Ultra Librarian 3D Model Ultra Librarian TX21AB90-1005 CAD Model

Description

The 1314500-TX21AB90-1005 backshell is a heat shrink adapter designed for use with MIL-DTL-26482 Series I Class E, F connectors manufactured by TE Connectivity Aerospace, Defense and Marine.

  • Connector Type: MIL-DTL-26482 Series I Class E, F
  • Attachment: Tinel Lock
  • Color: Olive Drab
  • Material: Aluminum Alloy
  • Plating: Cadmium
  • Shell Size: 10
  • Package Includes: 1 Backshell, 1 O-ring, 2 Screws
  • Cable Exit: 90 Degrees
  • Thread Size: 9/16-24 UNEF
  • Ingress Protection: -
  • Shielding: Unshielded
  • Material Flammability Rating: Not Specified
  • ECCN: EAR99
  • REACH: Affected
  • HTSUS Code: 8538.90.8180

You May Also Be Interested in

JAE Electronics
CONN CABLE CLAMP SZ18 BLK 1-20
Need more? Email Us
Amphenol Industrial Operations
CONN CAB CLAMP SZ32 1 3/4-18
Need more? Email Us
Amphenol Aerospace Operations
CONN CAB CLAMP SZ15 13/16-20
Need more? Email Us
Amphenol Industrial Operations
CONN CABLE CLAMP SZ16 OLIV 1-20
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ23 H M34
Need more? Email Us
Glenair, Inc.
CONN CABLE CLAMP SZ22 OLIV
Need more? Email Us
Glenair, Inc.
CONN BACKSHELL BANDING SZ18 OLIV
Need more? Email Us
Amphenol Industrial Operations
CONN CAB CLAMP ADPT SZ18 1-20
Need more? Email Us
Souriau-Sunbank by Eaton
CONN BACKSHELL W/CLMP BLACK
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess