EN
  • EN
  • DE

TRF600-160-RA-B-0.5-0.130

Part No TRF600-160-RA-B-0.5-0.130
Manufacturer TE Connectivity
Catalog Fuseholders
Description PTC Resettable Fuse 0.16A(hold) 0.32A(trip) 250VDC 2.2W 18s 4Ohm Radial 16 X 6 X 10mm Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA, TUV, UL
Case / Package Radial
Current Rating 3 A
Hold Current 160 mA
Lead Free Lead Free
Max Current Rating 3 A
Max Operating Temperature 85 °C
Max Voltage Rating (DC) 250 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Terminals 2
Packaging Bulk
Power Dissipation 2.2 W
Radiation Hardening No
Resistance 16 Ω
RoHS Compliant
Termination Radial
Trip Current 320 mA
Working Voltage 250 V
Win Source Part Number 1127821-TRF600-160-RA-B-0.5-0.130
Categories Fuseholders
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF600-160-RA-B-0.5-0.130 CAD Model

Description

The TE Connectivity electronic component is a fuseholder with a Win Source Part Number of 1127821-TRF600-160-RA-B-0.5-0.130.

  • Termination: Radial
  • Current Rating: 3A
  • Approvals: CSA, TUV, and UL
  • Power Dissipation: 2.2W
  • Resistance: 16 Ω
  • Current: 160mA
  • Working Voltage: 250V
  • Trip Current: 320mA
  • RoHS: Compliant
  • Lead-Free: Yes
  • Supply and Demand Status: Limited

You May Also Be Interested in

Littelfuse Inc.
FUSE HLDR BLADE 32V 20A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 600V 60A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us
Schurter Inc.
FUSE BLOK CARTRIDGE 500V 10A SMD
Need more? Email Us
Littelfuse Inc.
HOLDER CARTRIDGE 250V 16A TH
Lowest to $0.9896
Eaton Bussmann
FUSE CLIP CARTRIDGE PCB
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER 58V 40A IN LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7572 $53.0040
165+ $0.6213 $102.5145
250+ $0.6019 $150.4750
345+ $0.5825 $200.9625
445+ $0.5631 $250.5795
595+ $0.5048 $300.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,015 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess