EN
  • EN
  • DE

TAA752A5501-002

Part No TAA752A5501-002
Manufacturer TE Connectivity
Catalog Circular Cable Assemblies
Description CBL 5POS MALE TO WIRE 3.28'  /  Cable Assembly 3.28' (1.00m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Circular Cable Assemblies
Mfr TE Connectivity AMP Connectors
Series M12
Package Bag
1st Connector Type Receptacle, Right Angle
1st Connector Gender Male Pins
1st Connector Number of Positions 5
1st Connector Number of Positions Loaded All
1st Connector Shell Size - Insert M12
1st Connector Orientation A
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector Type Wire Leads
Length 3.28' (1.00m)
Assembly Configuration Standard
Cable Type Round
Cable Material Polyurethane (PUR)
Color Violet
Shielding Shielded
Ingress Protection IP67 - Dust Tight, Waterproof
Usage Industrial Environments
Base Product Number TAA75
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8544.42.9090
Other Names 17-TAA752A5501-002,M12A5-MR-PUR-1.0M
Standard Package 5
Win Source Part Number 993833-TAA752A5501-002
Ultra Librarian 3D Model Ultra Librarian TAA752A5501-002 CAD Model

Description

The TE Connectivity AMP Connectors TAA752A5501-002 is a circular cable assembly with a length of 3.28' (1.00m).

  • Cable Type: Round
  • Shielded: Yes
  • Ingress Protection: IP67 - Dust Tight, Waterproof
  • 1st Connector Type: Receptacle, Right Angle
  • 1st Connector Gender: Male Pins
  • 1st Connector Number of Positions: 5
  • 1st Connector Number of Positions Loaded: All
  • 1st Connector Shell Size - Insert: M12
  • 1st Connector Orientation: A
  • Mounting: Free Hanging (In-Line)
  • 2nd Connector Type: Wire Leads
  • Assembly Configuration: Standard
  • Cable Material: Polyurethane (PUR)
  • MSL Level: Not Applicable
  • REACH Status: Vendor Undefined
  • HTSUS: 8544.42.9090
  • Manufacturer: TE Connectivity AMP Connectors

You May Also Be Interested in

Phoenix Contact
CIRC CBL 8POS RCPT TO WIRE 1.64'
Need more? Email Us
Amphenol CONEC
CIRC CBL 8POS PLUG TO WIRE 1.64'
Need more? Email Us
Molex, LLC
CIRC CBL 3POS PLUG TO WIRE 1'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 6POS RCPT TO WIRE 1.64'
Need more? Email Us
Amphenol CONEC
CIRC CBL 5POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 5POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIR CBL 12POS RCPT TO PLUG 3.28'
Need more? Email Us
Phoenix Contact
CIR CBL 12POS RCPT TO WIRE 1.64'
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess