EN
  • EN
  • DE

T92P11A22-12

Part No T92P11A22-12
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE DPDT 30A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Chassis Mount
Coil Voltage 12VAC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 30 A
Switching Voltage 600VAC - Max
Load - Max Switching 18000VA
Coil Current 333 mA
Coil Type Non Latching
Termination Style Quick Connect - 0.250" (6.3mm)
Coil Insulation Class F
Must Operate Voltage 9.6 VAC
Must Release Voltage 1.2 VAC
Operate Time 15 ms
Release Time 15 ms
Temperature Range - Operating -55°C ~ 65°C
Contact Material Silver Cadmium Oxide (AgCdO)
Approval Agency CSA, TUV, UL, UR, VDE
Relay Type General Purpose
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1549565-T92P11A22-12
Ultra Librarian 3D Model Ultra Librarian T92P11A22-12 CAD Model

Description

N

You May Also Be Interested in

Panasonic
RELAY GEN PURPOSE SPST 10A 24V
Lowest to $19.0367
Panasonic
RELAY GEN PURPOSE SPST 30A 12V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 12V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 230V
Need more? Email Us
TE Connectivity
RELAY
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 12V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 6A 48V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 30A 26.5V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess