EN
  • EN
  • DE

T77V1D10-24

Part No T77V1D10-24
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE SPST 10A 24V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer TE Connectivity Potter & Brumfield Relays
Packaging Bulk
Status Active
Relay Type General Purpose
Coil Type Non Latching
Coil Current 18.75mA
Coil Voltage 24VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 10A
Switching Voltage 250VAC, 30VDC - Max
Turn On Voltage (Max) 18 VDC
Turn Off Voltage (Min) 1.2 VDC
Operate Time 10ms
Release Time 4ms
Features Insulation - Class F, Sealed - Flux Protection
Mounting Through Hole
Termination Style PC Pin
Coil Power 450 mW
Coil Resistance 1.28 kOhms
Temperature Range - Operating -30°C to 85°C
Win Source Part Number 047693-T77V1D10-24
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T77V1D10-24 CAD Model

Description

The TE Connectivity Potter & Brumfield Relays 047693-T77V1D10-24 is a general purpose non-latching relay that features insulation class F and sealed flux protection.

  • Contact Form: SPST-NO (1 Form A)
  • Mounting Style: Through-Hole
  • Coil Voltage: 24VDC
  • Coil Resistance: 1.28 kOhms
  • Coil Current: 18.75mA
  • Switching Current: Up to 10A
  • Switching Voltage: 250VAC and 30VDC - Max
  • Turn-On Voltage: 18VDC
  • Turn-Off Voltage: 1.2VDC
  • Operate Time: 10ms
  • Release Time: 4ms
  • Coil Power: 450mW
  • Temperature Range: -30°C to 85°C
  • Supply and Demand Status: Limited.

You May Also Be Interested in

Omron
Electromechanical Relay SPST-NO 5A 12VDC 720Ohm Through Hole
Lowest to $0.2480
TE Connectivity
Electromechanical Relay DPDT 3A 12VDC 720Ohm Through Hole
Lowest to $4.3657
NTE
RELAY GEN PURPOSE DPDT 10A 12V / General Purpose Relay DPDT (2 Form C) 12VDC Coil
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 6PST 8A 18V / General Purpose Relay 6PST-3NO/3NC (3 Form A, 3 Form B) 18VDC Coil Through Hole
Need more? Email Us
Coto Technology
RELAY REED SPST 3A 24V /
Lowest to $70.2811
TE Connectivity
RELAY AUTO SPST-NO 30A 12V
Lowest to $6.5112
TE Connectivity
Electromechanical Relay 12VDC 500A SPST-NO-DM Flange Contactor Relay
Lowest to $139.7989
TE Connectivity
Electromechanical Relay 24VDC 480Ohm 8A DPST-NO/DPST-NC (55x16.5x16.5)mm THT Safety Relay
Lowest to $26.1941
TE Connectivity
2 pole 30 A, 2 CO or 2 NO contacts | RELAY GEN PURPOSE DPDT 30A 24V
Lowest to $11.6773

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4549 $54.5490
23+ $4.4758 $102.9434
35+ $4.3360 $151.7600
48+ $4.1961 $201.4128
62+ $4.0562 $251.4844
83+ $3.6366 $301.8378
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess