EN
  • EN
  • DE

T4141012041-000

Part No T4141012041-000
Manufacturer TE Connectivity
Catalog Connectors, Interconnects
Description CONN PLUG FMALE 4POS GOLD SOLDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsCircular ConnectorsCircular Connector Assemblies
Mfr TE Connectivity AMP Connectors
Series M12
Packaging Bulk
Part Status Active
Connector Type Plug, Female Sockets
Number of Positions 4
Shell Size - Insert M12-4
Mounting Type Panel Mount, Through Hole
Mounting Feature Bulkhead - Front Side Nut
Termination Solder
Fastening Type Threaded
Orientation A
Primary Material Metal
Shell Material Copper Alloy
Shell Finish Nickel
Contact Finish - Mating Gold
Color Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating UL94 V-0
Shielding Unshielded
Current Rating (Amps) 4A
Voltage Rating 250V
Operating Temperature -40°C ~ 85°C
Contact Material Copper Alloy
Contact Finish Thickness - Mating 3.00μin (0.076μm)
Insert Material Polyamide (PA66), Nylon 6/6
Applications Industrial
Base Product Number T41410
Ultra Librarian 3D Model Ultra Librarian T4141012041-000 CAD Model

You May Also Be Interested in

AVX Corporation
CONN SSL POKE-IN CONT 22-26AWG
Need more? Email Us
Amphenol Commercial Products
CONN MOD JACK 8P8C R/A UNSHLD
Need more? Email Us
JST Sales America Inc.
PSI HEADER (DIP TOP)
Need more? Email Us
Wch
.250 X .032 INSULK. FLAG (C-2211
Need more? Email Us
Wch
2.00mm Pitch Pico-Lock Receptacl
Need more? Email Us
TE Connectivity
CONN RING CIRC 10-12AWG #10
Need more? Email Us
Switchcraft Inc.
CONN RCPT MALE MINI XLR 4P SLDR
Need more? Email Us
I-Pex
MINIDOCK RECEPTACLE R/A SLIM 80P
Need more? Email Us
I-Pex
CABLINE-CA RECEPTACLE 10P
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess