EN
  • EN
  • DE

DSC1030BC1-027.0000T

Part No DSC1030BC1-027.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 27.000MHZ CMOS SMD / Oscillator MEMS 27MHz ±50ppm (Stability) 15pF CMOS 55% 3V 4-Pin QFN SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Series DSC1030
Packaging Reel package
Type MEMS (Silicon)
Frequency 27MHz
Function Standby (Power Down)
Output CMOS
Operating Supply Voltage 3V
Frequency Stability ±50ppm
Operating Temperature Range 0°C ~ 70°C
Maximum Supply Current 3mA (Typ)
Mounting SMD
Package 4-SMD, No Lead
Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Maximum) 0.035" (0.90mm)
Current - Supply (Disable) (Maximum) 1μA
Win Source Part Number 773407-DSC1030BC1-027.0000T
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2020
Ultra Librarian 3D Model Ultra Librarian DSC1030BC1-027.0000T CAD Model

Description

The DSC1030BC1-027.0000T is a high-performance silicon MEMS oscillator from the renowned manufacturer, Microchip Technology. This precision oscillator is designed to meet the demands of modern electronic applications where reliability, stability, and accuracy are paramount.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 27.0000 MHz, providing a stable timing solution for your circuits.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V to 3.3V, making it versatile for various power environments.
  • Output Type: The DSC1030BC1-027.0000T features a CMOS output, ensuring compatibility with most digital circuits.
  • Temperature Stability: This device maintains excellent stability over a wide temperature range, ensuring consistent performance under varying conditions.
  • Packaging: It is available in a compact, surface-mount 4-SMD, No Lead package that allows for efficient use of PCB space.
  • Standard Frequencies: The oscillator is part of a series that offers standard frequencies, facilitating easy integration into a variety of designs without the need for custom programming.

Applications

The DSC1030BC1-027.0000T is suitable for a broad range of applications, including but not limited to:

  • Consumer electronics
  • Networking equipment
  • Wireless communication systems
  • Industrial controls
  • Computer peripherals
  • Internet of Things (IoT) devices

Quality and Reliability

Microchip Technology is known for its dedication to quality and reliability, and the DSC1030BC1-027.0000T is no exception. The oscillator is designed to meet stringent industry standards, ensuring a reliable timing solution for your critical applications. With its robust construction and proven performance, this oscillator is an excellent choice for designers seeking a dependable and accurate timing component.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5658 $54.8030
80+ $1.2847 $102.7760
125+ $1.2446 $155.5750
170+ $1.2044 $204.7480
215+ $1.1643 $250.3245
290+ $1.0439 $302.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess