EN
  • EN
  • DE

T4140012041-000

Part No T4140012041-000
Manufacturer TE Connectivity
Catalog Circular Connectors - Assemblies
Description CONN RCPT MALE 4POS GOLD SOLDER / 4 Position Circular Connector Receptacle, Male Pins Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr TE Connectivity AMP Connectors
Series M12
Package Bulk
Product Status Active
Connector Type Receptacle, Male Pins
Number of Positions 4
Shell Size - Insert M12-4
Shell Size, MIL -
Mounting Type Panel Mount, Through Hole
Mounting Feature Bulkhead - Front Side Nut
Termination Solder
Fastening Type Threaded
Orientation A
Primary Material Metal
Shell Material Copper Alloy
Shell Finish Nickel
Contact Finish - Mating Gold
Color Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating UL94 V-0
Features -
Shielding Unshielded
Current Rating (Amps) 4A
Voltage Rating 250V
Cable Opening -
Temperature Range - Operating -40°C ~ 85°C
Backshell Material, Plating -
Contact Material Copper Alloy
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Insert Material Polyamide (PA66), Nylon 6/6
Applications Industrial
Base Product Number T41400
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1364273-T4140012041-000
Ultra Librarian 3D Model Ultra Librarian T4140012041-000 CAD Model

Description

The TE Connectivity AMP Connectors M12 Circular Connector Assembly is a panel mount, through-hole connector suitable for industrial applications.

  • Temperature Range: -40°C to 85°C
  • Current Rating: 4A
  • Shielding: Unshielded
  • Color: Silver
  • Connector Type: Receptacle with Male Pins
  • Positions: 4
  • Termination Method: Solder
  • Fastening Type: Threaded
  • Ingress Protection: IP67
  • Product Status: Active
  • Voltage Rating: 250V

You May Also Be Interested in

Amphenol Industrial Operations
CONN PLUG MALE 55POS GOLD CRIMP
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB PLUG
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB PLUG
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB RECEPT
Need more? Email Us
Bulgin
CONN PLUG MALE 5POS NICKEL SCREW
Need more? Email Us
LEMO
CONN RCPT FMALE 5POS GOLD SOLDER
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 6POS GOLD CRIMP
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 10POS GOLD CRIMP
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 37POS TIN SOLDER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess