EN
  • EN
  • DE

T4112002081-000

Part No T4112002081-000
Manufacturer TE Connectivity
Catalog Circular Connectors - Assemblies
Description CONN PLUG FMALE 8POS GOLD SCREW / 8 Position Circular Connector Plug, Female Sockets Screw
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr TE Connectivity AMP Connectors
Series M12
Package Bulk
Product Status Active
Connector Type Plug, Female Sockets
Number of Positions 8
Shell Size - Insert M12-8
Shell Size, MIL -
Mounting Type Free Hanging (In-Line), Right Angle
Mounting Feature -
Termination Screw
Fastening Type Threaded
Orientation A
Primary Material Metal
Shell Material Brass
Shell Finish Nickel
Contact Finish - Mating Gold
Color Black, Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating -
Features Backshell, Coupling Nut
Shielding Unshielded
Current Rating (Amps) 2A
Voltage Rating 30V
Cable Opening 0.236" ~ 0.315" (6.00mm ~ 8.00mm)
Temperature Range - Operating -40°C ~ 85°C
Backshell Material, Plating Polybutylene Terephthalate (PBT), Glass Filled
Contact Material Zinc Alloy
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Insert Material Polyamide (PA), Nylon
Applications Industrial
Base Product Number T41120
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1364271-T4112002081-000
Ultra Librarian 3D Model Ultra Librarian T4112002081-000 CAD Model

Description

The TE Connectivity AMP Connectors M12 Circular Connector Assembly is a versatile and reliable solution for industrial applications.

  • Current Rating: 2A
  • Voltage Rating: 30V
  • Termination: Screw
  • Fastening Type: Threaded
  • Shielding: Unshielded
  • Ingress Protection: IP67
  • Shell Material: Brass with Nickel Finish
  • Insert Material: Polyamide (PA) and Nylon
  • Positions: 8
  • Color: Black and Silver
  • Mounting: Free Hanging (In-Line) or Right Angle

You May Also Be Interested in

Molex, LLC
M23-SIG-REC-MM-19P-CRIMP-BM
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 4POS GOLD SOLDER / 4 Position Circular Connector Receptacle, Female Sockets Solder
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 4POS SOLDER CUP
Lowest to $21.6361
TE Connectivity
CONN RCPT FMALE 128P GOLD CRIMP / 128 Position Circular Connector Receptacle, Female Sockets Crimp
Lowest to $124.5402
TE Connectivity
Connectors , Circular Connector / Position Circular Connector
Need more? Email Us
TE Connectivity
CONN RCPT FMALE MINI DIN 8P SLDR
Need more? Email Us
Molex, LLC
CONN RCPT MALE 5POS GOLD SCREW
Need more? Email Us
Molex, LLC
Circular Metric Connectors Y SPL / Position Circular Connector
Need more? Email Us
HARTING
CONN RCPT FMALE 4POS GOLD IDC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess