EN
  • EN
  • DE

T4111002041-000

Part No T4111002041-000
Manufacturer TE Connectivity
Catalog Circular Connectors - Assemblies
Description CONN RCPT MALE 4POS GOLD SCREW / 4 Position Circular Connector Receptacle, Male Pins Screw
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr TE Connectivity AMP Connectors
Series M12
Package Bulk
Product Status Active
Connector Type Receptacle, Male Pins
Number of Positions 4
Shell Size - Insert M12-4
Shell Size, MIL -
Mounting Type Free Hanging (In-Line)
Mounting Feature -
Termination Screw
Fastening Type Threaded
Orientation A
Primary Material Metal
Shell Material Brass
Shell Finish Nickel
Contact Finish - Mating Gold
Color Black, Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating -
Features Backshell
Shielding Unshielded
Current Rating (Amps) 4A
Voltage Rating 250V
Cable Opening 0.236" ~ 0.315" (6.00mm ~ 8.00mm)
Temperature Range - Operating -40°C ~ 85°C
Backshell Material, Plating Polybutylene Terephthalate (PBT), Glass Filled
Contact Material Zinc Alloy
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Insert Material Polyamide (PA), Nylon
Applications Industrial
Base Product Number T41110
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1366088-T4111002041-000
Ultra Librarian 3D Model Ultra Librarian T4111002041-000 CAD Model

Description

The 1366088-T4111002041-000 is a circular connector assembly from TE Connectivity AMP Connectors.

  • Manufacturer: TE Connectivity AMP Connectors
  • Product Series: M12
  • Application: Industrial
  • Product Status: Active
  • Current Rating: 4A
  • Connector Type: Receptacle
  • Gender: Male Pins
  • Color: Black and Silver
  • Termination Style: Screw
  • Ingress Protection: IP67
  • Shell Material: Brass
  • Shell Finish: Nickel
  • Insert Material: Polyamide (PA), Nylon
  • Primary Material: Metal
  • Shell Size: M12-4
  • Voltage Rating: 250V
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Schurter Inc.
CONN RCPT FMALE DIN 8P SOLDER
Need more? Email Us
Amphenol Sine Systems Corp
MALE CABLE CONNECTOR WITH INTERN
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 4POS SOLDER CUP
Lowest to $21.6361
Molex, LLC
Circular Metric Connectors Y SPL / Position Circular Connector
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG MALE 6P GOLD SLDR CUP / 6 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
TE Connectivity
CONN RCPT FMALE MINI DIN 8P SLDR
Need more? Email Us
TE Connectivity
Connectors , Circular Connector / Position Circular Connector
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT
Need more? Email Us
HARTING
CONN PLUG MALE 4POS GOLD IDC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess