EN
  • EN
  • DE

T2059182201-000

Part No T2059182201-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description INSERT FML 18POS+1GND HEE-018-F / Female Insert without Contacts 18+Ground Position Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Heavy Duty Connectors - Inserts, Modules
Mfr TE Connectivity AMP Connectors
Series HEE
Package Bulk
Connector Type Insert without Contacts
Gender Female
Number of Positions 18+Ground
Size H10B
Termination Style Crimp
Voltage Rating 500V
Current Rating (Amps) 16A
Contact Type CEF, DEF
Housing Material Polycarbonate (PC)
Material Flammability Rating UL94 V-0
Base Product Number T205
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.8000
Other Names T2059182201-000-ND,A133738
Standard Package 5
Win Source Part Number 998120-T2059182201-000
Ultra Librarian 3D Model Ultra Librarian T2059182201-000 CAD Model

Description

The T2059182201-000 from TE Connectivity AMP Connectors is a heavy-duty connector insert that has a total of 18+Ground positions.

  • Manufacturer: TE Connectivity AMP Connectors
  • Part Number: T2059182201-000
  • Type: Heavy-Duty Connector Insert
  • Positions: 18+Ground
  • Termination: Crimp
  • Voltage Rating: 500V
  • Housing Material: Polycarbonate (PC)
  • Flammability Rating: UL94 V-0
  • ECCN: EAR99
  • Current Rating: 16A
  • Temperature Range: -55 degrees Celsius to 125 degrees Celsius

You May Also Be Interested in

Weidmuller
HOUSING (INDUSTRY PLUG-IN CONNEC
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ10B M25
Need more? Email Us
HARTING
HAN B PROTECT COVER DIE CAST
Lowest to $18.2728
HARTING
CONTACT H.D. CRIMP SOCKET 16AWG
Lowest to $0.6722
HARTING
CONTACT H.D. CRIMP SOCKET 18AWG
Need more? Email Us
TE Connectivity
INSERT FEMALE 64POS+1GND CRIMP
Lowest to $68.5635
HARTING
CONTACT H.D. CRIMP SOCKET 20AWG
Lowest to $0.6445
HARTING
CONN BASE BOTTOM ENTRY SZ16B
Need more? Email Us
Phoenix Contact
INSERT MALE 6POS SOLDER
Lowest to $3.1721

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess