EN
  • EN
  • DE

T2020001015-000

Part No T2020001015-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description CDM-1.5 / Contact Crimp Pin 16 AWG Silver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
Mfr TE Connectivity AMP Connectors
Series CDM
Package Bag
Product Status Active
Type -
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 16 AWG
Contact Finish Silver
Contact Finish Thickness -
Base Product Number T202
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1364129-T2020001015-000
Ultra Librarian 3D Model Ultra Librarian T2020001015-000 CAD Model

Description

The 1364129-T2020001015-000 is a heavy-duty connector contact manufactured by TE Connectivity AMP Connectors.

  • Series: CDM
  • Termination Type: Crimp
  • Wire Gauge: 16 AWG
  • Contact Finish: Silver
  • Product Status: Active
  • Package: Bag
  • MSL Level: 1

You May Also Be Interested in

HARTING
KLEMMSCHRAUBE 100 PCCK./BEUTEL
Need more? Email Us
Phoenix Contact
INSERT MALE 8+24POS+1GND CRIMP
Need more? Email Us
HARTING
CONN BASE BOTTOM ENTRY SZ24B
Lowest to $17.2298
HARTING
CONN HOOD TOP ENTRY SZ10B M32
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 18AWG
Need more? Email Us
TE Connectivity
INSERT FEMALE 64POS+1GND CRIMP
Lowest to $68.5635
Amphenol
MODULE FEMALE 10POS CRIMP
Need more? Email Us
Weidmuller
HOUSING (INDUSTRY PLUG-IN CONNEC
Need more? Email Us
HARTING
HAN B PROTECT COVER DIE CAST
Lowest to $18.2728

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess