EN
  • EN
  • DE

T1500102000-000

Part No T1500102000-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description H10B-AGS-LB / Base - Panel Mount Connector Bottom Entry H10B IP65 - Dust Tight, Water Resistant
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
Mfr TE Connectivity AMP Connectors
Series HB
Package Bulk
Product Status Active
Connector Type Base - Panel Mount
Style Bottom Entry
Size H10B
Lock Location Locking Clip (1) on Base Bottom
Thread Size -
Size / Dimension -
Housing Color Gray
Features -
Ingress Protection IP65 - Dust Tight, Water Resistant
Housing Material Aluminum Alloy, Die Cast
Housing Finish Powder Coated
Temperature Range - Operating -40°C ~ 125°C
Base Product Number T150
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1364354-T1500102000-000
Ultra Librarian 3D Model Ultra Librarian T1500102000-000 CAD Model

Description

The TE Connectivity AMP Connectors HB series heavy duty connector housing is a high-quality connector housing designed for use in demanding environments.

  • Manufacturer: TE Connectivity AMP Connectors
  • Series: HB
  • Entry Style: Bottom Entry
  • Temperature Range: -40°C to 125°C
  • IP Rating: IP65
  • Material: Aluminum Alloy Die-Cast
  • Housing Color: Gray
  • Size: H10B

You May Also Be Interested in

HARTING
CONTACT H.D. SOCKET MODULE
Need more? Email Us
HARTING
CONTACT H.D. CRIMP PIN 3/0AWG
Need more? Email Us
Molex, LLC
201843-1031 Molex Heavy Duty Power Connectors MultiCat R/A Header 3 Circ GRY Key B datasheet, inventory, & pricing.
Lowest to $52.3881
HARTING
CONN ASSY SIDE ENTRY 4+2+GND
Need more? Email Us
TE Connectivity
CONTACT H.D. CRIMP SOCKET 7AWG
Need more? Email Us
Amphenol
CONN ASSY TOP ENTRY 6POS M32
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 2AWG
Need more? Email Us
HARTING
CONN ASSY TOP ENTRY 4+2+GND SZ3A
Need more? Email Us
Amphenol
HC18B-S32 Amphenol Technical Products Heavy Duty Power Connectors S32HC SERIES 32 POSITION PLUG datasheet, inventory, & pricing.
Lowest to $8.7314

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess