EN
  • EN
  • DE

SP2-12

Part No SP2-12
Manufacturer TE Connectivity
Catalog Sensors, Transducers -Position Sensors- Angle, Linear Position Measuring
Description SENSOR LINEAR 317MM WIRE LEADS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

For Measuring Linear Position
Technology Resistive
Linear Range 0 ~ 317mm (0 ~ 12.5")
Output Analog Voltage
Actuator Type String Potentiometer
Resistance 10 kOhms
Resistance Tolerance ±10%
Voltage - Supply 30V
Mounting Type Panel Mount
Termination Style Wire Leads
Temperature Range - Operating -18°C ~ 71°C
Case / Package Box with Wire Leads
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1599664-SP2-12
Ultra Librarian 3D Model Ultra Librarian SP2-12 CAD Model

Description

N

You May Also Be Interested in

Allegro MicroSystems, LLC
2-WIRE ABS DIRECTION AND SPEED S
Need more? Email Us
NVE Corp
SENSOR ROTARY 360DEG SOLDER PAD
Need more? Email Us
Isentek Inc.
3D Angle Sensor
Need more? Email Us
Allegro MicroSystems, LLC
2D ANGULAR SENSOR, TSSOP-8 PACKA
Need more? Email Us
Allegro MicroSystems, LLC
2D ANGULAR SENSOR, DFN-8 PACKAGE
Need more? Email Us
Allegro MicroSystems, LLC
3D HALL-EFFECT SENSOR IC WITH SI
Need more? Email Us
Allegro MicroSystems, LLC
ASIL ANGLE SENSOR W/ LIN. & TURN
Need more? Email Us
Allegro MicroSystems, LLC
DIFFERENTIAL CRANKSHAFT SENSOR I
Need more? Email Us
Renesas Electronics America
SENSOR ROTARY 360DEG SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess