EN
  • EN
  • DE

SMF522KJT

Part No SMF522KJT
Manufacturer TE Connectivity
Catalog Chip Resistor - Surface Mount
Description RES SMD 22K OHM 5% 5W 5329  /  22 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr TE Connectivity Passive Product
Series SMF, CGS
Package Tape & Reel
Resistance 22 kOhms
Tolerance ±5%
Power (Watts) 5W
Composition Metal Film
Features Flame Retardant Coating, Safety
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 200°C
Package / Case 5329 (13573 Metric), J-Lead
Supplier Device Package SMD
Dimension 0.531" L x 0.287" W (13.50mm x 7.30mm)
Height - Seated (Max) 0.280" (7.10mm)
Number of Terminations 2
Base Product Number SMF5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Names A106034DKR,418792340,4-1879234-0-ND,A106034CT,4-1879234-0,A106034TR
Standard Package 500
Win Source Part Number 1039505-SMF522KJT
Ultra Librarian 3D Model Ultra Librarian SMF522KJT CAD Model

Description

The SMF522KJT is a precision metal film resistor manufactured by TE Connectivity. It is designed for applications requiring high stability, low noise, and tight tolerance. It features a 5.11 kOhm resistance with a tolerance of 1%. The SMF series is known for its excellent performance characteristics and suitability for precision circuits.

Applications:

  • Precision Analog Circuits: Used in instrumentation amplifiers, signal conditioners, and data acquisition systems.
  • Medical Equipment: Employed in medical devices requiring accurate and stable resistance values.
  • Test and Measurement Equipment: Found in multimeters, oscilloscopes, and other test equipment.
  • Audio Equipment: Used in high-end audio amplifiers and preamplifiers for low noise and distortion.
  • Aerospace and Defense: Utilized in aerospace and defense electronics for high reliability.

Features:

  • Metal Film Construction: Provides excellent stability and low temperature coefficient of resistance (TCR).
  • Tight Tolerance: Offers a tolerance of 1% for precise resistance values.
  • Low Noise: Minimizes noise generation in sensitive circuits.
  • Small Size: Allows for use in high-density circuit board designs.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits:

  • High Stability: Metal film construction ensures minimal resistance drift over time and temperature.
  • Accurate Resistance: Tight tolerance allows for precise control of circuit parameters.
  • Low Noise Performance: Minimizes noise interference in sensitive applications.
  • Compact Design: Small footprint allows for use in space-constrained environments.
  • Automated Assembly: SMT design simplifies the manufacturing process.

Additional Details:

Consult the manufacturer's datasheet for detailed specifications, including power rating, voltage rating, temperature coefficient of resistance (TCR), and operating temperature range. The termination finish is designed for reflow soldering processes. The SMF series resistors offer a balance of precision, stability, and reliability for demanding applications.

You May Also Be Interested in

Walsin Technology Corporation
RES 10K OHM 1% 0805
Need more? Email Us
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0412
Yageo
RES 56.2K OHM 1% 1/20W 0201
Need more? Email Us
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Walsin Technology Corporation
RES 1K OHM 1% 1/4W 0805
Lowest to $0.0033
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3232 $52.9280
95+ $1.0857 $103.1415
145+ $1.0518 $152.5110
200+ $1.0179 $203.5800
255+ $0.9839 $250.8945
345+ $0.8822 $304.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess