EN
  • EN
  • DE

SMD250KH400J

Part No SMD250KH400J
Manufacturer TE Connectivity
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Category Circuit Protection
Family PTC Resettable Fuses
Win Source Part Number 190856-SMD250KH400J
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMD250KH400J CAD Model

Description

The SMD250KH400J is a thick film chip resistor manufactured by TE Connectivity. It's designed for surface mount applications, offering a compact and reliable solution for current limiting, voltage division, and other general-purpose resistance functions in electronic circuits.

Applications

  • Current Limiting Resistors: Used to limit current flow in LED circuits, power supplies, and other sensitive electronic components.
  • Voltage Dividers: Creates a proportional voltage output from a higher voltage input for sensor circuits, control systems, and signal conditioning.
  • Pull-Up and Pull-Down Resistors: Provides a defined logic state (high or low) for digital inputs in microcontrollers and other digital circuits.
  • Snubber Circuits: Used to dampen voltage transients and reduce ringing in switching power supplies and other inductive circuits.
  • Feedback Resistors: Used in amplifier circuits to control gain and stability.
  • General-Purpose Resistors: Used in a wide variety of electronic circuits for basic resistance functions.

Features

  • Surface Mount Device (SMD): Facilitates automated assembly and reduces board space requirements.
  • Thick Film Construction: Provides excellent stability, reliability, and temperature coefficient performance.
  • Compact Size: Allows for high-density circuit designs.
  • High Resistance Value: The '250K' in the part number indicates a resistance of 250 kilohms.
  • Tight Tolerance: The 'J' in the part number typically indicates a tolerance of ±5%.
  • RoHS Compliant: Meets environmental regulations restricting the use of hazardous substances.

Benefits

  • Precise Resistance Value: Ensures accurate circuit operation.
  • Reliable Performance: Provides consistent and stable resistance over a wide range of operating conditions.
  • Efficient Assembly: SMD design enables fast and cost-effective automated assembly.
  • Space Saving: Compact size allows for miniaturization of electronic devices.
  • Reduced Component Count: Can often replace multiple discrete components in certain applications.

Additional Details

The SMD250KH400J has a resistance value of 250 kΩ (kilohms) and a tolerance of ±5%. The power rating is usually 0.1W or 0.125W, but the datasheet must be consulted for the exact power rating. The operating temperature range is typically -55°C to +155°C. The temperature coefficient of resistance (TCR) is an important parameter, indicating the change in resistance with temperature. It's crucial to refer to the manufacturer's datasheet for precise specifications, including TCR, power rating, voltage rating, and package size (e.g., 0805, 1206) to ensure proper selection and application of the resistor. The '400' in the part number often refers to a specific packaging code or series within TE Connectivity's resistor offerings. Always verify the datasheet for complete specifications.

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 16V 10A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Bel Fuse Inc.
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.1456
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess