EN
  • EN
  • DE

SG1-80-3

Part No SG1-80-3
Manufacturer TE Connectivity
Catalog Sensors, Transducers -Position Sensors- Angle, Linear Position Measuring
Description SENSOR LINEAR 2032MM CONNECTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

For Measuring Linear Position
Technology Resistive
Linear Range 0 ~ 2032mm (0 ~ 80")
Output Analog Voltage
Actuator Type String Potentiometer
Resistance 10 kOhms
Resistance Tolerance ±10%
Voltage - Supply 30V
Mounting Type Custom
Termination Style Connector
Temperature Range - Operating -40°C ~ 70°C
Case / Package Box with Connector
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1599657-SG1-80-3
Ultra Librarian 3D Model Ultra Librarian SG1-80-3 CAD Model

Description

N

You May Also Be Interested in

Allegro MicroSystems, LLC
ASIL ANGLE SENSOR W/ LINEARIZATI
Lowest to $5.5300
Allegro MicroSystems, LLC
ASIL ANGLE SENSOR W/ LIN. & TURN
Need more? Email Us
TT Electronics
SENSOR LINEAR 12.7MM SLD TURRET
Need more? Email Us
Sensata-BEI Sensors
SENSOR ROTARY CONNECTOR
Need more? Email Us
Renesas Electronics America
SENSOR ROTARY 360DEG SMD
Need more? Email Us
Honeywell
SENSOR ROTARY 90DEG CONNECTOR
Need more? Email Us
Alps Alpine
RESISTIVE POSITION SENSORS ROTAR
Lowest to $8.9131
Honeywell
SENSOR ROTARY 180DEG CONNECTOR
Need more? Email Us
TDK Corporation
SENSOR ANGLE 360DEG SMD
Lowest to $29.1045

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess