EN
  • EN
  • DE

SG1-80-2

Part No SG1-80-2
Manufacturer TE Connectivity
Catalog Sensors, Transducers -Position Sensors- Angle, Linear Position Measuring
Description SENSOR LINEAR 2032MM WIRE LEADS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

For Measuring Linear Position
Technology Resistive
Linear Range 0 ~ 2032mm (0 ~ 80")
Output Analog Voltage
Actuator Type String Potentiometer
Resistance 10 kOhms
Resistance Tolerance ±10%
Voltage - Supply 30V
Mounting Type Custom
Termination Style Wire Leads
Temperature Range - Operating -40°C ~ 70°C
Case / Package Box with Connector
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1599656-SG1-80-2
Ultra Librarian 3D Model Ultra Librarian SG1-80-2 CAD Model

Description

N

You May Also Be Interested in

Honeywell
POTENTIOMETER
Need more? Email Us
TT Electronics
SENSOR ROTARY 360DEG SLDR TURRET
Need more? Email Us
Sensata-BEI Sensors
SENSOR LINEAR 152.4MM WIRE LEAD
Need more? Email Us
Honeywell
POTENTIOMETER
Need more? Email Us
Honeywell
POTENTIOMETER
Need more? Email Us
Honeywell
POTENTIOMETER
Need more? Email Us
Honeywell
POTENTIOMETER
Need more? Email Us
TE Connectivity
SENSOR ROTARY 120DEG WIRE LEADS
Need more? Email Us
Honeywell
POTENTIOMETER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess