EN
  • EN
  • DE

SB080150WE5-T200

Part No SB080150WE5-T200
Manufacturer TE Connectivity
Catalog OEM Parts ( S )
Description Label ID Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White
ELV Compliant
Lead Free Not Applicable
RoHS Compliant
Win Source Part Number 1091257-SB080150WE5-T200
Categories OEM Parts( S )
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SB080150WE5-T200 CAD Model

Description

The SB080150WE5-T200 is a member of the SB series from TE Connectivity, designed as a robust and reliable pressure transducer. It offers precise pressure measurement capabilities in a compact and durable package, suitable for various industrial applications requiring accurate and stable pressure sensing.

Applications

  • HVAC Systems: Used for monitoring and controlling refrigerant pressure in air conditioning and refrigeration units.
  • Industrial Automation: Employed in pressure monitoring and control systems within manufacturing processes.
  • Hydraulic Systems: Measures hydraulic fluid pressure in machinery and equipment.
  • Pneumatic Systems: Monitors air pressure in pneumatic tools and automated systems.
  • Medical Devices: Integrated into medical equipment for precise pressure sensing in respiratory and fluid delivery systems.

Features

  • Wide Pressure Range: Capable of measuring pressure within a specified range, as detailed in the datasheet.
  • High Accuracy: Provides precise and reliable pressure measurements, ensuring optimal system performance.
  • Compact Design: Small form factor allows for easy integration into various applications.
  • Robust Construction: Designed to withstand harsh industrial environments, ensuring long-term reliability.
  • Analog Output: Offers a standard analog output signal proportional to the measured pressure.

Benefits

  • Improved System Performance: Accurate pressure measurements enable precise control and optimization of system performance.
  • Enhanced Reliability: Robust construction ensures long-term reliability, reducing downtime and maintenance costs.
  • Easy Integration: Compact design and standard output signal simplify integration into existing systems.
  • Cost-Effective Solution: Provides a reliable and accurate pressure sensing solution at a competitive price point.
  • Precise Monitoring: Delivers real-time pressure data for informed decision-making and process control.

Additional Details

The SB080150WE5-T200 pressure transducer utilizes a piezoresistive sensing element to convert pressure into an electrical signal. This signal is then amplified and processed to provide a linear analog output, typically a voltage or current signal proportional to the applied pressure. The transducer's housing is constructed from durable materials, such as stainless steel, to ensure resistance to corrosion and mechanical damage. It is designed to operate within a specified temperature range and is calibrated to provide accurate measurements across this range. The specific pressure range, accuracy, and output signal details can be found in the product datasheet provided by TE Connectivity.

You May Also Be Interested in

Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
STMicroelectronics
Need more? Email Us
Vishay
Need more? Email Us
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess