EN
  • EN
  • DE

RW-200-E-3/16-0-SP

Part No RW-200-E-3/16-0-SP
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEATSHRINK FLUOR HW 3/16" BLK 25 / Heat Shrink Tubing, Flexible 0.187" (4.75mm) 2 to 1 Black 82.0' (25.0m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Tubing
Manufacturer TE Connectivity Aerospace, Defense and Marine
Packaging Bulk
Type Tubing, Flexible
Shrinkage Ratio 2 to 1
Length 82.0' (25.0m)
Inner Diameter - Supplied 0.187" (4.75mm)
Inner Diameter - Recovered 0.093" (2.36mm)
Recovered Wall Thickness 0.033" (0.84mm)
Material Fluoroelastomer (FKM), Irradiated
Features Abrasion Resistant, Acid Resistant, Chemical Resistant, Fluid Resistant, Fuel Resistant, Impact Resistant, Solvent Resistant
Color Black
Temperature Range - Operating -55°C ~ 200°C
Shrink Temperature 100°C
Base Product Number RW-200
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Part Number A132158-25
Standard Package 1
Win Source Part Number 1334657-RW-200-E-3/16-0-SP
Ultra Librarian 3D Model Ultra Librarian RW-200-E-3/16-0-SP CAD Model

Description

The RW-200-E-3/16-0-SP is a heat shrink tubing product belonging to the cables, wires - management category from TE Connectivity Aerospace, Defense, and Marine.

  • Manufacturer: TE Connectivity Aerospace, Defense, and Marine
  • Category: cables, wires - management
  • Packaging: Bulk
  • Length: 82.0' (25.0m)
  • Type: Flexible tubing
  • Resistance: abrasion, acid, chemical, fluid, fuel, impact, and solvent resistant
  • Material: Fluoroelastomer (FKM), irradiated
  • Shrinkage Ratio: 2 to 1
  • Inner Diameter Supplied: 0.187" (4.75mm)
  • Inner Diameter Recovered: 0.093" (2.36mm)
  • Recovered Wall Thickness: 0.033" (0.84mm)
  • Shrink Temperature: 100°C
  • Temperature Range: -55°C to 200°C
  • ROHS: ROHS3 compliant
  • REACH: unaffected

You May Also Be Interested in

TE Connectivity
HEATSHRINK TWIN WALL 3/16" BK / Heat Shrink Tubing ST Black Thin Spool
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING 1=1M
Lowest to $2.9105
TE Connectivity
HEATSHRINK TUBING 1=25M
Lowest to $2.2062
TE Connectivity
HEATSHRINK TUBING 1=1M
Lowest to $2.2062
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
HEATSHRINK TUBING 200M
Lowest to $2.2062
Qualtek
HEATSHRINK 55/18MM-48"
Need more? Email Us
TE Connectivity
HEATSHRINK TUBING METER
Lowest to $2.2062
TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing Cross Linked Polyolefin Black Heavy Piece
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.4270 $56.8540
5+ $23.3247 $116.6235
7+ $22.5958 $158.1706
10+ $21.8669 $218.6690
12+ $21.1380 $253.6560
16+ $18.9513 $303.2208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess