EN
  • EN
  • DE

RUEF500

Part No RUEF500
Manufacturer TE Connectivity
Catalog PTC Resettable Fuses
Description POLYSWITCH RUE SERIES 5.00A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Application Field Used in Industrial, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Defence, Military & Aerospace
Supply and Demand Status Sufficient
Popularity Medium
Win Source Part Number 046503-RUEF500
Catalog PolySwitch Radial Leaded
Package Radial Disc
Time to Trip 14.5s
R Min/Max 0.010 ~ 0.050 Ohm
Current - Trip (It) 10A
Current - Hold (Ih) (Max) 5A
Current - Max 100A
Voltage - Max 30V
Packaging Bulk
Series PolySwitch RUEF
Family PTC Resettable Fuses
Category Circuit Protection
Standard Package 250
Manufacturer TE Connectivity
Ultra Librarian 3D Model Ultra Librarian RUEF500 CAD Model

Description

RUEF500 from TE Connectivity is a PTC resettable fuse designed for overcurrent protection in circuits that need automatic recovery after a fault event. Components in this category are widely used in power inputs, consumer electronics, industrial control boards, telecom hardware, battery-powered equipment, and interface protection where serviceability and reduced replacement needs are important. Engineers typically select resettable fuses like this to help limit damage from short circuits or overload conditions while simplifying maintenance compared with one-time fuses. TE Connectivity is a well-known supplier in circuit protection, which makes this part relevant for both new designs and ongoing procurement support. The current lifecycle status for RUEF500 is information not available, so design and sourcing teams should confirm availability directly with the manufacturer or authorized distributors before committing to production. RoHS compliance information is also not available in the provided data and should be verified using the latest datasheet, compliance certificate, or manufacturer statement.

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Amphenol Advanced Sensors
PTC RESET FUSE 265V 234MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $1.6128
Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 10A RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3557 $51.5765
345+ $0.2918 $100.6710
535+ $0.2827 $151.2445
735+ $0.2736 $201.0960
950+ $0.2645 $251.2750
1,270+ $0.2371 $301.1170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,656 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess