EN
  • EN
  • DE

PSR-25307

Part No PSR-25307
Manufacturer TE Connectivity
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Win Source Part Number 282103-PSR-25307
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSR-25307 CAD Model

Description

The PSR-25307, manufactured by TE Connectivity, is a precision shunt resistor designed for accurate current sensing in a variety of applications. This resistor offers a low resistance value and high power handling capabilities, making it suitable for demanding environments. It is engineered to provide stable and reliable performance over a wide range of operating conditions.

Applications

  • Power Supplies: Used for current monitoring and control in power supply circuits.
  • Motor Drives: Employed in motor drive systems for precise current feedback.
  • Inverters: Integrated into inverter circuits to measure and regulate current flow.
  • Battery Management Systems: Utilized in battery management systems for accurate current sensing during charging and discharging.
  • Welding Equipment: Used in welding machines for precise current control.

Features

  • Low Resistance Value: Offers a low resistance value for minimal voltage drop and power dissipation.
  • High Power Handling: Designed to handle high power levels without significant performance degradation.
  • Stable Performance: Provides stable and reliable performance over a wide temperature range.
  • Precise Current Sensing: Enables accurate measurement of current flow in various circuits.
  • Compact Size: Features a compact design for easy integration into different applications.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits

  • Improved Efficiency: Minimizes power loss due to its low resistance value, improving overall system efficiency.
  • Enhanced Accuracy: Provides accurate current sensing, leading to better control and performance of electronic systems.
  • Reliable Performance: Offers stable and reliable performance, ensuring consistent operation over time.
  • Easy Integration: Compact size and standard packaging facilitate easy integration into existing and new designs.
  • Cost-Effective Solution: Provides a cost-effective solution for accurate current sensing in various applications.

Additional Details

The PSR-25307 shunt resistor is typically constructed using a high-quality metal alloy that offers excellent temperature coefficient of resistance (TCR). This ensures minimal change in resistance value with temperature variations, contributing to the accuracy of current measurements. The resistor is often available in different terminal configurations to accommodate various mounting options. The specific resistance value and power rating can vary, so it's crucial to consult the datasheet for the precise specifications required for a particular application. It is often used with amplifiers to scale the voltage and use it in control feedback loops. This resistor is often found in high end power equipment for critical precision.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess