EN
  • EN
  • DE

NTC0805J150R

Part No NTC0805J150R
Manufacturer TE Connectivity
Catalog Temperature Sensors - NTC Thermistors
Description THERMISTOR NTC 150OHM 0805 / NTC Thermistor 150 0805 (2012 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - NTC Thermistors
Mfr TE Connectivity Passive Product
Series Neohm
Package Tape & Reel (TR)
Resistance in Ohms @ 25°C 150
Resistance Tolerance ±5%
B Value Tolerance ±5%
Temperature Range - Operating -55°C ~ 125°C
Power - Max 125 mW
Mounting SMD (SMT)
Package / Case 0805 (2012 Metric)
Base Product Number NTC0805
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8533.40.8070
Other Names 1624347-1,1624347-1-ND
Standard Package 5,000
Win Source Part Number 1082866-NTC0805J150R
Ultra Librarian 3D Model Ultra Librarian NTC0805J150R CAD Model

Description

The TE Connectivity Passive Product NTC0805J150R is a temperature sensor NTC thermistor that is part of the Neohm series.

  • Type: Temperature Sensor (NTC Thermistor)
  • Series: Neohm
  • Resistance @ 25°C: 150 ohms
  • Resistance Tolerance: ±5%
  • Mounting: SMD (SMT)
  • Maximum Power: 125 mW

You May Also Be Interested in

Amphenol Advanced Sensors
THERMISTOR NTC 200OHM 3468K DISC
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 30KOHM 3936K BEAD
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 4KOHM 3%
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 10KOHM 3950K DISC
Need more? Email Us
Vishay
THERM NTC 4.7KOHM 3977K STUD
Need more? Email Us
Honeywell
THERMISTOR NTC 500OHM 3260K BEAD
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 10OHM 3096K DISC
Need more? Email Us
Panasonic
THERMISTOR NTC 33OHM 2750K 0603
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 10OHMS 2AMPS STR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8138 $52.8970
150+ $0.6678 $100.1700
235+ $0.6469 $152.0215
320+ $0.6260 $200.3200
415+ $0.6052 $251.1580
555+ $0.5426 $301.1430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,017 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess