EN
  • EN
  • DE

MS5637-02BA03

Part No MS5637-02BA03
Manufacturer TE Connectivity
Catalog Hard To Find
Description Low Voltage Barometric Pressure Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1436+
Reference case QFN
Manufacturer TE Connectivity
Manufacturer Homepage www.te.com/usa-en/home.html
Win Source Part Number 715451-MS5637-02BA03
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MS5637-02BA03 CAD Model

Description

The MS5637-02BA03 is a high-resolution altimeter sensor from TE Connectivity. This device is specifically designed for applications requiring precise altitude and pressure measurements. It is a miniature barometric pressure sensor featuring high accuracy and low power consumption, making it suitable for portable devices and IoT applications.

Applications:

  • Altimeters and barometers
  • Weather stations
  • Drones and unmanned aerial vehicles (UAVs)
  • Mobile altimeter/barometer systems
  • GPS applications
  • Wearable devices for fitness and outdoor activities

Features:

  • High-resolution: Provides precise altitude measurements.
  • Low power consumption: Optimizes battery life for portable devices.
  • Integrated digital interface: Simplifies integration with microcontrollers.
  • Small form factor: Allows for compact designs.
  • Operating Range: 10 to 1200 mbar
  • Supply Voltage: 1.5 to 3.6 V

Benefits:

  • Accurate altitude readings: Enhances the performance of altitude-dependent applications.
  • Extended battery life: Ensures prolonged operation in battery-powered devices.
  • Easy integration: Reduces development time and complexity.
  • Compact design: Enables use in space-constrained applications.
  • Reliable performance: Provides consistent and dependable measurements in diverse environmental conditions.

Additional Details:

The MS5637-02BA03 utilizes a sophisticated MEMS (Micro-Electro-Mechanical Systems) pressure sensor, combined with a high-resolution ADC (Analog-to-Digital Converter). It communicates via an I2C or SPI interface, offering flexibility in system design. The sensor incorporates internal temperature compensation, ensuring accuracy over a wide temperature range. The device is typically supplied in a small ceramic package suitable for surface mounting. It is used in applications requiring a robust and precise pressure/altitude sensor with low power demands.

The sensor provides digital output of pressure and temperature, allowing for advanced processing and environmental monitoring. Its combination of precision, low power, and compact size makes it a popular choice for a broad spectrum of altitude-sensitive devices.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
ON Semiconductor
Lowest to $7.9822
RF Micro Devices
Lowest to $2.8390
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Panasonic
Need more? Email Us
Vishay
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess