The M39016/6-109M is a hermetically sealed solid tantalum capacitor manufactured by TE Connectivity. These capacitors are known for their high reliability, stable performance, and are often used in demanding applications where long life and consistent operation are critical.
Applications
- Aerospace: Used in avionics systems, satellite communications, and other aerospace equipment due to their high reliability and temperature stability.
- Military: Employed in military communication devices, radar systems, and other defense applications where robust performance under harsh conditions is essential.
- Medical Devices: Found in critical medical equipment such as pacemakers, defibrillators, and patient monitoring systems where reliability is paramount.
- Industrial Controls: Used in industrial control systems, power supplies, and instrumentation where stable performance and long life are required.
Features
- Solid Tantalum Construction: Made with solid tantalum, providing excellent stability and reliability.
- Hermetically Sealed: Encapsulated in a hermetically sealed package, protecting the capacitor from moisture, contaminants, and harsh environments.
- High Reliability: Designed for high-reliability applications with long operational life.
- Stable Performance: Offers stable performance over a wide range of temperatures and frequencies.
- Low ESR: Typically exhibits low equivalent series resistance (ESR), reducing power dissipation and improving circuit performance.
- Polarized: These capacitors are polarized and must be installed with the correct polarity in the circuit.
Benefits
- Exceptional Reliability: Provides exceptional reliability, ensuring long-term performance in critical applications.
- Robust Performance: Operates reliably in harsh environments, including extreme temperatures and high humidity.
- Stable Operation: Offers stable performance over a wide range of operating conditions.
- Long Life: Designed for extended operational life, reducing the need for frequent replacements.
- Compact Size: Offers a relatively small size for the capacitance value, making it suitable for space-constrained applications.
Additional Details
The M39016/6-109M has specific voltage and capacitance ratings. Detailed specifications, including capacitance value, voltage rating, tolerance, operating temperature range, and ESR, are available in the product datasheet provided by TE Connectivity. It's crucial to consult the datasheet for precise performance characteristics and application guidelines.