EN
  • EN
  • DE

KLN1250A1/4

Part No KLN1250A1/4
Manufacturer TE Connectivity
Catalog Knobs
Description KNOB KNURLED 0.250\
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Style Cylindrical
Type Knurled, Straight
Shaft Size 0.250" (6.35mm)
Diameter 1.252" (31.80mm)
Height 0.625" (15.88mm)
Indicator Line on Top and Side
Material Metal
Color Natural
Features 6-32 Set Screw (2)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548474-KLN1250A1/4
Ultra Librarian 3D Model Ultra Librarian KLN1250A1/4 CAD Model

Description

N

You May Also Be Interested in

Grayhill Inc.
KNOB KNURLED 0.157\
Need more? Email Us
Davies Molding, LLC
CCHSKY~BLK~1/4-20 X 3/8 FI-35
Need more? Email Us
Kilo International
KNOB KNURLED 0.250\
Need more? Email Us
Davies Molding, LLC
KNOB FLUTED W/SKIRT 0.250\
Need more? Email Us
Grayhill Inc.
KNOB 0.250\
Need more? Email Us
TE Connectivity
KNOB KNURLED 0.250\
Need more? Email Us
Grayhill Inc.
KNOB SMOOTH 0.250\
Need more? Email Us
Kilo International
KNOB KNURLED W/SKRT 0.236\
Need more? Email Us
Davies Molding, LLC
KNOB SERR W/SKIRT 0.236\
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess