EN
  • EN
  • DE

JWD-172-5

Part No JWD-172-5
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description RELAY REED SPDT 500MA 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Reed Relays
Mfr TE Connectivity Potter & Brumfield Relays
Series JWD
Package Tray
Mounting Type Through Hole
Coil Voltage 5VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 500 mA
Switching Voltage 28VDC - Max
Coil Current 25 mA
Coil Type Non Latching
Features Diode
Termination Style PC Pin
Must Operate Voltage 3.8 VDC
Must Release Voltage 0.5 VDC
Operate Time 1.5 ms
Release Time 3 ms
Temperature Range - Operating -35°C ~ 85°C
Contact Material Ruthenium (Ru)
Coil Resistance 200 Ohms
Base Product Number JWD-172
Other Names 2-1393771-9,PB688,JWD1725,-JWD-172-5-SI
Standard Package 25
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
Win Source Part Number 1237293-JWD-172-5
Ultra Librarian 3D Model Ultra Librarian JWD-172-5 CAD Model

Description

The TE Connectivity Potter & Brumfield Relays 1237293-JWD-172-5 is a reed relay that is designed to be mounted on a PCB.

  • Contact Form: SPDT (1 Form C)
  • Contact Rating: 500 mA
  • Mounting: Through-hole
  • Must Operate Voltage: 3.8 VDC
  • Must Release Voltage: 0.5 VDC

You May Also Be Interested in

Omron
G6L-1F-DC5 Omron Electronics Low Signal Relays - PCB 1 AMP 5VDC SPST-NO datasheet, inventory, & pricing.
Lowest to $2.0374
Fujitsu Electronics America, Inc.
DIP,9x14mm Signal Relays RoHS
Lowest to $1.4844
TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 3V
Lowest to $3.4926
Omron
SMD,10x6.5mm Signal Relays
Lowest to $1.0769
TE Connectivity
Two groups of conversions: 2C(Double-pole double-throw conversion) 12V DIP-8P,10x6mm Signal Relays RoHS
Lowest to $3.2015
Zhejiang HKE Relay Co.,Ltd.
5V A set of conversions: 1C (Single-pole Double-throw Conversion) 3A DIP,15.6x10.6mm Signal Relays RoHS
Lowest to $0.3493
HongFa
24V One set changeover: 1C (SPDT - changeover) 2A DIP,12.5x7.5mm Signal Relays RoHS
Lowest to $0.6695
HongFa
3V 2 Form C: 2C (DPDT-CO) 2A SMD,10x6.5mm Signal Relays RoHS
Lowest to $0.8732
Omron
G6A-274P-ST-US-DC12 Omron Electronics Low Signal Relays - PCB ThruHole NonLatching DPDT 12VDC 200mW 2A datasheet, inventory, & pricing.
Lowest to $4.6507

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess