EN
  • EN
  • DE

HTU21DF

Part No HTU21DF
Manufacturer TE Connectivity
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825164-HTU21DF
Ultra Librarian 3D Model Ultra Librarian HTU21DF CAD Model

Description

The HTU21DF is a digital relative humidity and temperature sensor manufactured by TE Connectivity. This sensor provides accurate and reliable measurements in a small form factor. It utilizes a capacitive polymer sensor for relative humidity and a bandgap sensor for temperature, both integrated on a single chip.

Applications:

  • HVAC Systems
  • Weather Stations
  • Refrigeration Systems
  • Medical Devices
  • Data Loggers
  • Home Appliances
  • Agricultural Monitoring

Features:

  • Digital Output: Provides calibrated digital signals for both humidity and temperature via I2C interface.
  • High Accuracy: Offers typical accuracy of ±2% RH and ±0.3°C.
  • Wide Operating Range: Operates over a wide temperature and humidity range.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Small Size: Compact footprint for easy integration.
  • Reflow Solderable: Compatible with standard reflow soldering processes.
  • Individually Calibrated: Each sensor is calibrated for high accuracy.

Benefits:

  • Precise Measurements: Provides accurate and reliable humidity and temperature data.
  • Easy Integration: Digital output simplifies interfacing with microcontrollers.
  • Low Power: Extends battery life in portable devices.
  • Compact Design: Saves space in space-constrained applications.
  • Cost-Effective: Offers a good balance of performance and price.

Additional Details:

The HTU21DF communicates via the I2C interface, requiring only two wires for data communication. The sensor incorporates on-chip signal processing and calibration data. The typical supply voltage is 3.3V. The humidity measurement range is 0 to 100% RH, and the temperature measurement range is -40 to +125°C. The device is available in a small DFN (Dual Flat No-Leads) package. A filter membrane protects the sensor from dust and contaminants. The datasheet provides detailed information on the I2C communication protocol, measurement timing, and other important specifications.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3460 $58.6500
60+ $1.9251 $115.5060
93+ $1.8649 $173.4357
128+ $1.8047 $231.0016
166+ $1.7445 $289.5870
222+ $1.5641 $347.2302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess