Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr TE Connectivity Passive Product
Series Holco, Holsworthy
Package Bulk
Resistance 150 kOhms
Tolerance ±1%
Power (Watts) 1W
Composition Metal Film
Features Pulse Withstanding
Temperature Coefficient ±50ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case Axial
Supplier Device Package Axial
Dimension 0.146" Dia x 0.394" L (3.70mm x 10.00mm)
Number of Terminations 2
Base Product Number H4P
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0090
Other Names 1879622-2,1879622-2-ND
Standard Package 500
Win Source Part Number 1006452-H4P150KFCA
Ultra Librarian 3D Model Ultra Librarian H4P150KFCA CAD Model

Description

The Holco, Holsworthy series axial metal film resistor is designed to provide pulse withstanding feature.

  • Series: Holco, Holsworthy
  • Feature: Pulse withstanding
  • Power Rating: 1W
  • Resistance: 150 kOhms
  • Tolerance: ±1%
  • Temperature Coefficient: ±50ppm/°C
  • Operating Temperature: -55°C to 155°C
  • Package/Case: Axial
  • Terminations: 2
  • Supplier Device Package: Axial
  • Dimensions: 0.146" Dia x 0.394" L (3.70mm x 10.00mm)
  • Application: Through-hole resistor

You May Also Be Interested in

KOA Speer
RESISTOR
Lowest to $0.5634
ECAD model for BPR58C10LJ
Vishay
RES 30.1 OHM 1/4W 1% AXIAL
Need more? Email Us
ECAD model for CMF5030R100FHEB
TE Connectivity
RES 2.2K OHM 5% 10W RADIAL
Need more? Email Us
ECAD model for SQMR10S2K2J
Vishay
RS-10 1 1% B12
Need more? Email Us
ECAD model for RS0101R000FB12
Vishay
RS-5 33K 1% E12 E3
Need more? Email Us
ECAD model for RS00533K00FE12
Vishay
NS-2M 1 1% E73 E3
Need more? Email Us
ECAD model for NS02M1R000FE73
Vishay
RS-5 180 1% E12 E3
Need more? Email Us
ECAD model for RS005180R0FE12
Ohmite
RES 1 GOHM 5% 2.5W AXIAL
Need more? Email Us
ECAD model for MOX-1-121007JE
Ohmite
RES 68 OHM 10% 2W AXIAL
Need more? Email Us
ECAD model for OY680KE

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention