EN
  • EN
  • DE

EK3531-000

Part No EK3531-000
Manufacturer TE Connectivity
Catalog Custom Parts (E - I)
Description Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR15AZ90-0308BI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1183629-EK3531-000
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EK3531-000 CAD Model

Description

The EK3531-000 is a specific component manufactured by TE Connectivity. Due to limited publicly available information, a detailed description is challenging to construct. However, based on the manufacturer and product type (likely a connector or terminal block), we can infer some general information.

Potential Applications

  • Industrial Control Systems: TE Connectivity products are commonly used in industrial control panels and machinery. This part might be part of a wiring or termination system.
  • Power Distribution: Based on TE Connectivity's product range, it could be related to power distribution within equipment or systems.
  • Automation Equipment: Used in connecting various sensors, actuators, and other components in automated systems.
  • Transportation: Employed in connecting wiring harnesses and electrical components in vehicles, trains, or aircraft.

Potential Features

  • Secure Connection: TE Connectivity connectors are designed for secure and reliable electrical connections.
  • Durable Construction: Likely made from robust materials to withstand harsh environments.
  • Easy Installation: Designed for quick and efficient installation, potentially featuring push-in or screw-down terminals.
  • Compact Design:Optimized for space-saving in densely populated electrical enclosures.

Potential Benefits

  • Reliable Performance: Ensures consistent electrical conductivity and signal transmission.
  • Reduced Downtime:Minimizes the risk of connection failures, leading to less downtime.
  • Simplified Wiring: Facilitates easier and faster wiring processes.
  • Enhanced Safety: Provides a secure and insulated connection, improving safety.

Additional Details

Given TE Connectivity's broad range of products, the EK3531-000 could be a terminal block, connector, or another type of electrical component. Without precise specifications, determining material composition (e.g., polyamide, brass), voltage/current ratings, or specific dimensions is impossible. Contact TE Connectivity directly or consult the product datasheet for accurate details.

You May Also Be Interested in

PCA ELECTRONICS INC.
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
TA-I
Lowest to $0.1194
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess