Products specifications Report Issue?

Category Cables, Wires - Management - Labels, Labeling
Mfr TE Connectivity
Series HS
Package Bulk
Product Status Active
Label Type Heat Shrinkable
Label Size 0.50" W x 1.97" L (12.7mm x 50.0mm); Cable O.D. 0.28" ~ 0.43" (7.0mm ~ 10.8mm)
Color Yellow
Material Polyolefin (PO)
Temperature Range - Operating -55°C ~ 135°C
Base Product Number EC8171
Standard Package 550 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3919.10.2055
Win Source Part Number 1169099-EC8171-000
Ultra Librarian 3D Model Ultra Librarian EC8171-000 CAD Model

Description

The TE Connectivity 1169099-EC8171-000 is a label for cable management.

  • Series: HS
  • Color: Yellow
  • Material: Polyolefin (PO)
  • Temperature Range: -55°C to 135°C
  • Size: 0.50" W x 1.97" L (12.7mm x 50.0mm)
  • Cable Diameter: 0.28" to 0.43" (7.0mm to 10.8mm)
  • Package: Bulk
  • Quantity: 550 pieces
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 3919.10.2055
  • Status: Active
  • Category: Cables, Wires - Management - Labels, Labeling

You May Also Be Interested in

TE Connectivity
TMS-SCE-2X-1K-1/2-4-CS9364
Need more? Email Us
ECAD model for TMS-SCE-2X-1K-1/2-4-CS9364
Weidmuller
LABEL STANDARD 0.16" X 0.79" WHT
Need more? Email Us
ECAD model for 1680411044
Weidmuller
LABEL STANDARD 0.18" X 0.71" WHT
Need more? Email Us
ECAD model for 1718431044
TE Connectivity
LABEL HEAT SHRINKABLE WHITE / White Heat Shrinkable Label 0.38" x 1.97" (9.5mm x 50.0mm)
Need more? Email Us
ECAD model for TMS-SCE-3/8-2.0-9
TE Connectivity
D-SCE-1K-6.4-50-S1-2-CS876
Need more? Email Us
ECAD model for D-SCE-1K-6.4-50-S1-2-CS876
TE Connectivity
TMS-SCE-1K-3/8-2.0-6
Need more? Email Us
ECAD model for 8815770001
TE Connectivity
Wire Labels & Markers HT-SCE-1-1
Need more? Email Us
ECAD model for HT-SCE-1-1/2-2.0-4
HellermannTyton
LABEL SELF LAMINATNG 2X7.44" WHT / White Self Laminating Label 2.00" x 7.44" (50.8mm x 188.9mm)
Need more? Email Us
ECAD model for TAG7-100
Phoenix Contact
SHRINK SLEEVE ROLL YEL THERMOMAR
Need more? Email Us
ECAD model for 0803106

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention