EN
  • EN
  • DE

DT06-6S-P012T120

Part No DT06-6S-P012T120
Manufacturer TE Connectivity
Catalog Rectangular Connector Housings
Description DT06-6S-P012T120
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Connector Type Plug
Contact Type Female Socket
Number of Positions 6
Number of Rows 3
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color Black
Features Enhanced Seal, IP68, IP6K9K
Insulation Material Plastic
Operating Temperature -55°C ~ 125°C;5;9;7;10;8;3;4;2;1;19;4294;2057;664;609;339;623;4306;889;2243;123;5395;708;116;1175;2987;4227;151;1195;952;26;2248;1003;670;4285;455;478;1124;23;811;4287;39;52;255;1110;277;2183;600081;2201;612;666;1568;35;600350;844;17;174;1508;2684;343;41;2946;602065;281;732;818;21921;50733;90689;0;46333;24268;24265;24267;5734;28864;41643;41647;41651;113846;70075;5201;5202;101394;101393;5203;4946;5204;3858;13059;5206;123273;5207;70034;114167;5208;5209;5210;5211;5212;5213;70048;5214;128899;114156;114166;81611;3792;57454;26039;1924;70035;5215;70076;2013;26779;4163;26999;69965;113940;4947;43016;90415;90416;26042;25714;5216;5217;26043;26308;35626;39495;26311;37520;37521;37522;37524;37525;37526;37527;43948;5218;32497;36686;88103;37647;37651;35727;35732;31574;31575;102358;112094;101935;128898;133067;84427;5221;5222;37654;122998;35765;35766;25508;35633;35632;5228;26325;26326;26327;5229;37657;26328;32818;37658;62920;44038;37661;68418;26336;14789;11405;14276;27052;5142;32902;5454;5143;28197;37671;32387;5232;36740;11400;24954;24952;25955;25956;10746;35555;26330;3568;35553;5233;67669;35562;33744;35551;85769;113847;37710;36741;123541;43984;128741;111473;112118;47079;37715;1462;132956;14493;14503;3655;813;15366;1560;42379;8246;48716;24498;4624;4404;38751;4625;38756;107547;5284;3820;38755;3544;5133;4405;4406;31334;10952;77646;93443;120670;21801;128790;128789;128792;41600;128793;128791;120679;120680;120681;120682;41601;120685;120686;122938;120687;120688;120690;120691;66206;48722;37449;5195;5153;57894;3776;6289;38767;121761;5292;5234;5270;5271;26019;128471;77294;26740;20760;86143;129920;86181;86182;86183;86184;86185;86144;86186;86188;86189;25161;25186;31622;31630;95791;37123;27099;27098;27097;27080;37711;37712;37714;95789;39548;44030;6755;94751;44181;106059;68287;77745;96213;21767;21766;3829;116704;90109;114979;131618;113789;113934;86190;31526;31527;91770;57344;60655;60657;60658;88020;88021;48884;75428;75429;35572;40455;86199;5137;35663;35664;35667;35668;37659;36701;37660;35689;36736;36737;36738;52011;36739;36779;36778;37664;37665;88003;4566;21457;3586;44381;28757;24238;24163;24236;24162;131079;812;791;786;4041;4049;4052;4053;4042;4043;790;4046;34033;50425;127103;26821;39161;35435;56481;42481;116575;38521;35640;48050;108625;50449;46259;787;52619;52621;46522;55966;51867;60290;10921;20037;5375;14314;10923;2606;9195;43568;59660;113360;13990;112682;90107;110799;34251;59661;55721;110798;11614;3855;5176;27411;20816;31607;49763;49703;120699;50952;13497;46427;10949;10950;38047;10951;45375;4538;4511;10678;44899;47126;4512;4513;4514;4515;5145;46269;45989;5313;46334;5674;4516;45932;46335;43635;43670;45420;86407;61446;132885;109289;77001;77370;77371;57621;57622;57623;57624;38614;7358;43429;30893;5316;14488;28142;10806;3740;5134;11291;65400;52000;47514;47515;47516;47517;47518;77062;53701;47519;106602;44260;11179;38617;3736;3733;23510;3734;3735;126290;22997;23972;77247;79705;58139;68237;51992;84618;2395;3938;81342;51967;90676;102141;105031;24875;85763;42512;42513;54895;47594;47596;115810;105114;48320;41098;41103;40994;41105;29833;26040;37478;26041;26307;37479;32816;34291;56076;72795;34324;34331;34323;5318;130852;51672;51667;51669;73986;51666;73985;51670;5196;48409;26487;57313;35114;1443;4045;7180;9859;1733;4044;72826;72829;85687;77061;92135;66488;85461;128473;7182;14397;16395;16397;20291;114353;4062;20292;4063;31464;47081;47083;44032;44041;47087;44044;52989;65781;128475;18511;64820;61295;10226;105392;20293;20294;39097;9763;25116;3972;5241;5239;34497;26329;4949;4950;32819;5238;21238;5240;26007;5242;26008;26009;37702;127149;89471;89950;3215;98550;76287;85690;73187;4106;69814;4922;10810;7366;69189;10814;45725;10815;128805;4870;4871;914
Ultra Librarian 3D Model Ultra Librarian DT06-6S-P012T120 CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG 3POS 3.68MM
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET HSG 8POS 2.54MM
Need more? Email Us
Amphenol Sine Systems Corp
CONN PLUG HSG 8POS
Need more? Email Us
TE Connectivity
CONN PLUG HSG 12POS
Need more? Email Us
TE Connectivity
PLG, 40P, BLK, N, SEAL BOND, B
Need more? Email Us
TE Connectivity
CONN RCPT HSG 8POS
Need more? Email Us
TE Connectivity
CONN RCPT HSG 10POS 4.14MM
Need more? Email Us
Amphenol Sine Systems Corp
CONN RCPT HSG 8POS 14-20AWG
Need more? Email Us
TE Connectivity
REC, 12P, GRN, N, ENH KEY, FLANG
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess