EN
  • EN
  • DE

CWT-4174-W122-5/9

Part No CWT-4174-W122-5/9
Manufacturer TE Connectivity
Catalog Solder Sleeve
Description SLDR SLEEVE WIRE-WIRE 0.175" CLR / Wire to Wire Solder Sleeve Clear 0.175" (4.45mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Solder Sleeve
Mfr TE Connectivity Aerospace, Defense and Marine
Series SolderSleeve CWT, One-Step
Package Bulk
Type Wire to Wire
Diameter 0.175" (4.45mm)
Length 0.827" (21.00mm)
Color Clear
Features Pre-Installed Lead Wire
Base Product Number CWT
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Other Names 644529-000-ND,CWT-4174-W122-5/9-ND,-644529-000-SI,3-1195091-1,-CWT-4174-W122-5/9-SI,-644529-000-SI-ND,644529-000,A125996
Standard Package 50
Win Source Part Number 1040709-CWT-4174-W122-5/9
Ultra Librarian 3D Model Ultra Librarian CWT-4174-W122-5/9 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine SolderSleeve CWT, One-Step 1040709-CWT-4174-W122-5/9 is a wire to wire solder sleeve.

  • Features: It has a pre-installed lead wire
  • Color: clear in color
  • Package: bulk
  • Length: 0.827" (21.00mm)
  • Diameter: 0.175" (4.45mm)
  • Standard Package: 50
  • Status: REACH affected and RoHS non-compliant.
  • MSL Level: 1 (unlimited)
  • HTSUS: 8536.90.4000
  • Base Product Number: CWT

You May Also Be Interested in

TE Connectivity
Solder Sleeves & Shield Tubing H
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.17\
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, SINGL
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, SINGL
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, CROSS
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.47/0.49"
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, SINGL
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.175/0.2\
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, SINGL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess