EN
  • EN
  • DE

CTC-0015-22-9/5-9CS3182

Part No CTC-0015-22-9/5-9CS3182
Manufacturer TE Connectivity
Catalog Multiple Conductor Cables
Description CABLE 2COND 22AWG WHITE SHLD / 2 Conductor Multi-Conductor Cable White 22 AWG Braid
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Multiple Conductor Cables
Mfr TE Connectivity
Package Bulk
Product Status Active
Cable Type Multi-Conductor
Number of Conductors 2
Wire Gauge 22 AWG
Conductor Strand 19/34
Conductor Material Alumel, Chromel
Jacket (Insulation) Material Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter 0.135" (3.43mm)
Shield Type Braid
Jacket Color White
Temperature Range - Operating 200°C
Usage Thermocouple
Jacket (Insulation) Thickness 0.0080" (0.203mm)
Conductor Insulation Ethylene Tetrafluoroethylene (ETFE)
Shield Material Copper, Nickel Coated
Shield Coverage 85%
Base Product Number CTC-0015
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.9000
Win Source Part Number 858961-CTC-0015-22-9/5-9CS3182
Ultra Librarian 3D Model Ultra Librarian CTC-0015-22-9/5-9CS3182 CAD Model

Description

The 858961-CTC-0015-22-9/5-9CS3182 is a multi-conductor cable from TE Connectivity.

  • Wire Gauge: 22 AWG
  • Conductors: 2 conductors
  • Usage: Thermocouple
  • Shield Material: Copper with nickel coating
  • Conductor Strand: 19/34
  • Conductor Material: Alumel and chromel
  • Jacket Insulation: Ethylene tetrafluoroethylene (ETFE)
  • Diameter: 0.135" (3.43mm)
  • Shield Type: Braid
  • Shield Coverage: 85%
  • Jacket Color: White
  • Insulation Thickness: 0.0080" (0.203mm)
  • Operating Temperature: 200°C
  • Status: Active product from TE Connectivity.

You May Also Be Interested in

HARTING
CABLE CAT6A 8COND 27AWG YLW 50M
Need more? Email Us
HARTING
CABLE 4COND 22AWG GREEN SHLD 50M
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
3M
CABLE 4COND 18AWG BLACK
Need more? Email Us
TE Connectivity
55A CABLE/DUAL 10/ SM / 2 (1 Pair Twisted) Conductor Multi-Conductor Cable 12 AWG
Need more? Email Us
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 12 AWG Braid
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.9803 $89.9803
2+ $73.8299 $147.6598
3+ $71.5234 $214.5702
4+ $69.2157 $276.8628
5+ $66.9092 $334.5460
6+ $59.9872 $359.9232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess