EN
  • EN
  • DE

CR7536-000

Part No CR7536-000
Manufacturer TE Connectivity
Catalog Cable Supports and Fasteners
Description CBL CLAMP CONDUIT SIL FASTENER / Cable Clamp, Conduit Silver Fastener 0.500" (12.70mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Supports and Fasteners
Mfr TE Connectivity
Series -
Package Bulk
Type Clamp, Conduit
Type Attributes -
Opening Size 0.500" (12.70mm)
Mounting Type Fastener
Material Aluminum, Polyolefin (PO)
Color Silver
Length 1.170" (29.72mm)
Width -
Height 1.250" (31.75mm)
Panel Hole Size -
Material Thickness -
Material Flammability Rating -
Adhesive -
Features Flame Retardant, Heat Shrinkable Grommet
Screw Size 10-32
Bundle Center to Mounting Center -
Panel Thickness -
Base Product Number CR75
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 3926.90.9985
Standard Package 25 pcs
Win Source Part Number 1381813-CR7536-000
Ultra Librarian 3D Model Ultra Librarian CR7536-000 CAD Model

Description

The CR7536-000 cable support clamp from TE Connectivity is designed to securely hold cables and wires in place. It features a flame retardant and heat shrinkable grommet, providing protection and insulation for your cables. The CR7536-000 is manufactured by TE Connectivity.

  • Type: Cable Support Clamp
  • Features: Flame Retardant, Heat Shrinkable Grommet
  • Material: Aluminum, Polyolefin (PO)
  • Color: Silver
  • Package: Bulk
  • Package Quantity: 25 pcs
  • Opening Size: 0.500" (12.70mm)
  • Height: 1.250" (31.75mm)
  • Screw Size: 10-32

You May Also Be Interested in

Heyco Products Corporation
Cable Clip, C-Type Gray Arrowhead
Need more? Email Us
Heyco Products Corporation
Cable Clip, Wire Saddle Black Push In 0.440" L x 0.140" H (11.18mm x 3.56mm)
Need more? Email Us
Panduit Corp
Lowest to $6.3088
Keystone Electronics
Cable Clamp, P-Type White Fastener 0.437" (11.10mm)
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess