EN
  • EN
  • DE

CPGI-GELCAP-2-SGL

Part No CPGI-GELCAP-2-SGL
Manufacturer TE Connectivity
Catalog OEM Parts (C - E)
Description Power Gel Motor Connection Splice 8-2 AWG 1 pc / pack
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054905-CPGI-GELCAP-2-SGL
Categories OEM Parts(C-E)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CPGI-GELCAP-2-SGL CAD Model

Description

The CPGI-GELCAP-2-SGL is a gel-filled connector cap manufactured by TE Connectivity. It's designed to protect electrical connections from moisture, corrosion, and other environmental factors. The gel inside the cap provides a watertight seal, ensuring reliable performance of the connection over time.

Applications:

  • Outdoor electrical connections
  • Underground electrical connections
  • Telecommunications infrastructure
  • Cable TV installations
  • Irrigation systems
  • Automotive wiring

Features:

  • Gel-Filled: Provides a watertight and corrosion-resistant seal.
  • Single Port: Designed for single-wire or single-connector applications.
  • Durable Material: Constructed from robust materials to withstand harsh environments.
  • Easy Installation: Simple to install without special tools.
  • Reusable: Can be removed and reinstalled if necessary.
  • UV Resistant: Protects against degradation from sunlight exposure.

Benefits:

  • Improved Reliability: Protects electrical connections from environmental damage.
  • Reduced Maintenance: Prevents corrosion and moisture ingress, reducing the need for repairs.
  • Extended Lifespan: Extends the life of electrical connections.
  • Simplified Installation: Easy to install and remove.
  • Cost-Effective: Provides long-term protection at a reasonable cost.
  • Versatile: Suitable for a wide range of applications.

Additional Details:

The CPGI-GELCAP-2-SGL is designed to accommodate various wire gauges and connector sizes. The gel is non-toxic and environmentally friendly. The cap is typically made from a UV-resistant plastic or rubber material. When installing, ensure that the connector or wire is fully inserted into the cap and that the cap is securely closed to ensure a proper seal. Regular inspection of the cap is recommended to ensure it remains intact and provides adequate protection. The gel conforms to the shape of the connector, providing a customized seal.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.3462
Microchip Technology
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess