EN
  • EN
  • DE

CPF0201B1K33E1

Part No CPF0201B1K33E1
Manufacturer TE Connectivity
Catalog Chip Resistor - Surface Mount
Description CPF 0201 1K33 0.1% 25PPM 1K RL  /  1.33 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr TE Connectivity Passive Product
Series CPF
Package Tape & Reel (TR),Cut Tape (CT)
Resistance 1.33 kOhms
Tolerance ±0.1%
Power (Watts) 0.03W, 1/32W
Composition Thin Film
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 0201 (0603 Metric)
Supplier Device Package 0201
Dimension 0.023" L x 0.011" W (0.58mm x 0.29mm)
Height - Seated (Max) 0.011" (0.28mm)
Number of Terminations 2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Names 1712-CPF0201B1K33E1TR,1712-CPF0201B1K33E1CT,3-2176452-9
Standard Package 1,000
Win Source Part Number 1120452-CPF0201B1K33E1
Ultra Librarian 3D Model Ultra Librarian CPF0201B1K33E1 CAD Model

Description

1120452-CPF0201B1K33E1 from TE Connectivity Passive Product is a chip resistor designed for surface mounting.

  • Resistance: 1.33 kOhms
  • Power Rating: 0.03W or 1/32W
  • Material: Thin film
  • Tolerance: ±0.1%
  • Temperature Coefficient: ±25ppm/°C
  • Operating Temperature: -55°C to 155°C
  • Package: Tape and reel or cut tape
  • Package/Case: 0201 (0603 Metric)
  • Terminations: Two
  • Height: 0.011" (0.28mm)
  • Series: CPF
  • Alternative Parts: Several alternative parts for cross-reference

You May Also Be Interested in

Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Vishay
RES 0.1 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0412
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Yageo
RES SMD 160 OHM 1% 1W 2512
Lowest to $0.0659
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Panasonic
RES SMD 15K OHM 0.1% 1/8W 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess