EN
  • EN
  • DE

CHA-0048-003

Part No CHA-0048-003
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description OTHER ACCESSORIES / Connector Backshell For MTC Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Accessories
Mfr TE Connectivity Aerospace, Defense and Marine
Series MTC
Package Bulk
Accessory Type Backshell
For Use With/Related Products MTC Series
Features Breakout, Right Angle
Base Product Number CHA-0048
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
Other Names 747667-000
Standard Package 1
Win Source Part Number 1051777-CHA-0048-003
Ultra Librarian 3D Model Ultra Librarian CHA-0048-003 CAD Model

Description

The CHA-0048-003 is an electronic component from the MTC series manufactured by TE Connectivity Aerospace, Defense and Marine.

  • Type: Backshell accessory
  • For Use With: MTC series connectors
  • Win Source Part Number: 1051777-CHA-0048-003
  • MSL Level: 1 (Unlimited)
  • REACH Status: Affected

You May Also Be Interested in

Samtec Inc.
CONN RCPT 8POS 0.156 TIN SMD / 8 Position Receptacle Connector 0.156" (3.96mm) Surface Mount Tin
Lowest to $6.4541
Samtec Inc.
CONN HEADER SMD 50POS 1.27MM / Connector Header Surface Mount 50 position 0.050" (1.27mm)
Lowest to $5.0029
TE Connectivity
CONN PLUG HSG 26POS HYBRID / 26 Rectangular Connectors - Housings Plug White
Lowest to $1.2482
Molex, LLC
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Lowest to $8.9732
Molex, LLC
CONN HEADER SMD 2POS 1.25MM / Connector Header Surface Mount 2 position 0.049" (1.25mm)
Lowest to $0.2843
Panasonic
CONN HDR 30POS SMD GOLD / 30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $2.6853
AVX Corp/Kyocera Corp
CONN PLUG 30POS SMD GOLD / 30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $1.9968
TE Connectivity
CONN HEADER R/A 4POS 6.35MM / Connector Header Through Hole, Right Angle 4 position 0.250" (6.35mm)
Lowest to $1.5166
TE Connectivity
CONN PLUG HSG 7POS 2.50MM / 7 Rectangular Connectors - Housings Plug Natural 0.098" (2.50mm)
Lowest to $0.0873

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess